location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U442-DOCK14-MS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272645 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:57:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI port supports UHD resolutions up to 4K @ 30 Hz for crystal-clear video
  • - USB hub ports allow connection of flash drives, hard drives and other peripherals
  • - Supports USB 3.2 Gen 2 speeds up to 10 Gbps to ensure lightning-fast data transfers
  • - Connects you to a wired 10/100/1000 Ethernet network when no Wi-Fi is available
  • - USB-C PD 3.0 port supports 20V 5A (100W) power output for charging host device
Warranty: 1-year limited
Long product name Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black :
The long product name of Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black
More>>>
Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black:
The official description of Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C Docking Station Turns Your Microsoft Surface into a Versatile Workstation
This multipurpose dock is compatible with any Surface device with a USB-C port. An adjustable clamp firmly secures the dock to compatible Surface devices up to 12 inches (30.5 centimeters) wide. You can connect to a wired Gigabit Ethernet network, transmit 4K video with audio to a larger screen, add a thumb drive and other USB peripherals, and charge your Surface, all at the same time. Note
: This dock clamps to the following models: Surface GO, Surface GO 2, Surface GO 3, Surface Pro 7, Surface Pro 8 and Surface Pro X. It also works with other Surface devices with a USB-C port, but cannot clamp to them.

Transmits Crystal-Clear 4K Video with Digital Audio
The HDMI port supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. HDCP 2.3 compliance allows you to stream 4K Amazon and Netflix content with no complications. You may also connect to a DVI display by connecting an HDMI-to-DVI adapter (sold separately).

USB 3.2 Gen 2 Ports Connect Keyboards, Thumb Drives and Other Peripherals
Two USB-A ports and one USB-C port support USB 3.2 Gen 2 data transfer rates up to 10 Gbps for USB peripherals, such as flash drives, RAID storage, mice and keyboards. Another USB-A port supports USB 2.0 specifications for devices that require less speed. All ports are backward compatible with previous USB generations, so you can use legacy equipment.

PD Charging Port Charges Host Device via AC Wall Charger
The USB-C Power Delivery port supports power output up to 20V 5A (100W), which is more than sufficient for charging and powering the connected Surface. Just connect the device’s wall charger to both the USB-C PD port and an AC outlet.

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Short summary description Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black:
This short summary of the Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black, Microsoft, Surface GO, Surface GO 2, Surface GO 3, Surface Pro 7, Surface Pro 8, Surface Pro X, USB Type-C, Black

Long summary description Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black:
This is an auto-generated long summary of Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black based on the first three specs of the first five spec groups.

Tripp Lite U442-DOCK14-MS USB-C Dock for Microsoft Surface - 4K HDMI, USB 3.x Gen 2 (10Gbps) and USB 2.0 Hub Ports, GbE, 100W PD Charging, Black. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Surface GO, Surface GO 2, Surface GO 3, Surface Pro 7, Surface Pro 8, Surface Pro X. Docking connector type: USB Type-C. Weight: 250 g. Product colour: Black

Performance
Basic device type *
Tablet
Brand compatibility *
Microsoft
Compatibility
Surface GO, Surface GO 2, Surface GO 3, Surface Pro 7, Surface Pro 8, Surface Pro X
Product colour
Black
Material
Plastic
Maximum refresh rate
30 Hz
Maximum resolution
3840 x 2160 pixels
HD type
4K Ultra HD
Number of displays supported
1
USB Type-C DisplayPort Alternate Mode
Yes
Network
Bluetooth *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Docking connector type *
USB Type-C
USB hub *
Yes
USB 2.0 ports quantity
1
USB Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
100 W
Audio output *
No
HDMI *
Yes
HDMI connector type
Full-size
HDMI ports quantity
1
HDMI version
2.0
Ethernet LAN (RJ-45) ports
1
Power
Power source type
USB
Weight & dimensions
Weight
250 g
Cable length
0.3 m
Packaging data
Quantity
1
Package width
279.9 mm
Package depth
110 mm
Package height
45 mm
Package weight
260 g
Packaging content
User guide
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
480.1 mm
Master (outer) case length
300 mm
Master (outer) case height
134.9 mm
Master (outer) case gross weight
3 kg
Country of origin
China
Harmonized System (HS) code
8517.62.0090
Brand Image Product code Product Stock Price from
Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black Tripp Lite U442-DOCK20-B mobile device dock station Tablet/Smartphone Black
(show image)
U442-DOCK20-B U442-DOCK20-B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging
(show image)
U442-DOCK15-S U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)