Tripp Lite logo

Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging

Data-sheet quality:
created/standardized by Icecat
Product views:
122061
Info modified on:
10 Aug 2024, 11:29:30
Bullet Points Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging:
  • - Secure clip connects USB-C plug to tablet; clip removes easily for connecting to laptop
  • - Converts audio/video signals from sources supporting USB-C DisplayPort Alt Mode
  • - Supports Ultra HD 4K resolutions up to 3840 x 2160 @ 30 Hz for crystal-clear video
  • - Power Delivery port provides 20V 3A (60W) output for charging connected device
  • - USB-A and memory card ports allow connection of flash drives and other peripherals
Warranty:
3-year limited
Long product name Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging:

USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging

Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging:

Clips to Your Device’s USB-C or Thunderbolt 3 Port to Create a Multiport Workstation
This USB-C docking station with PD Charging adds multiple ports to the USB-C or Thunderbolt 3 port on your laptop, tablet or smartphone. The U442-DOCK15-S allows you to transmit 4K video and digital audio to a large display, add external memory via USB drive or memory cards, and power and charge a PD Charging-compliant mobile device simultaneously. The USB-C plug clips securely to your tablet or smartphone to prevent it from becoming accidentally disconnected. The clip is removable, letting you connect the USB-C plug to a laptop as well.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the USB-C plug to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K Video and Digital Audio
The U442-DOCK15-S supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz with multi-channel sound. Connect the HDMI port to your display using an HDMI cable (sold separately).

PD 3.0 Charging Port Charges High-Powered Devices via AC Wall Charger
The USB-C Power Delivery port supports power output up to 20V 3A (60W), which is sufficient for charging and powering the connected source device, such as an iPad Pro, Windows laptop or Android smartphone. Just connect the device’s AC wall charger to the USB-C PD port. Note: USB-C PD port does not support Quick Charge (QC).

Connects a Keyboard, Thumb Drive and Other Peripherals
The USB-A hub port accepts a USB peripheral, such as a flash drive, mouse, keyboard or printer. It supports USB 2.0 transfer rates up to 480 Mbps and is backward compatible with earlier USB generations. A 3.5 mm audio jack allows connection of a microphone, stereo earbuds or speakers to your USB-C device with a user-supplied cable. Note: Host must support USB OTG (On-the-Go).

Allows External Memory Access
The memory card slots support Micro SD and SD/MMC cards for transferring data to and from your connected computer, laptop or tablet. Both slots may be used at the same time.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The lightweight aluminum USB-C dock is specifically designed for use with laptops, tablets and other devices equipped with a USB-C or Thunderbolt 3 port. It requires no drivers or external power source. It’s about the size of a smartphone and weighs a mere 0.2 pounds, making it easy to pack into a pocket, backpack or laptop bag for multiport convenience wherever you go.

Short summary description Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging:

Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging, Any brand, USB Type-C, Grey

Long summary description Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging:

Tripp Lite U442-DOCK15-S USB-C Dock with Removable Clip - For Laptops and Tablets, 4K HDMI, USB 2.0 Port, 60W PD Charging. Basic device type: Tablet/Smartphone, Brand compatibility: Any brand. Docking connector type: USB Type-C. Weight: 70 g. Product colour: Grey

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.