location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip Mini DisplayPort Kabel 2 m White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini DisplayPort Kabel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
119334
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Equip Mini DisplayPort Kabel 2 m White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - mini DisplayPort
  • - DisplayPort
  • - Plug and Play
  • - White
Long product name Equip Mini DisplayPort Kabel 2 m White :
The long product name of Equip Mini DisplayPort Kabel 2 m White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini DisplayPort Kabel, 2.0m, White
More>>>
Equip Mini DisplayPort Kabel 2 m White:
The official description of Equip Mini DisplayPort Kabel 2 m White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® Mini DisplayPort Cable is a new generation digital audio and video cable, designed primarily for connections between computer and its display monitor, or a computer and a home-theater system. Intended to replace VGA, DVI and HDMI cables, it provides optimal resolution up to 2560 x 1600, color depth and refresh rate over fewer wires.

Keyfeatures

- Displayport is a universal and license-free connecting standard standardized by the VESA for the transmission of picture and sound signals
- Max. reliability by double shielding (alu foil and braid screen)
- Carries both video and audio signals
- Supports resolution up to 2560 x 1600
- color: white
- packing: equip zip bag

Short summary description Equip Mini DisplayPort Kabel 2 m White:
This short summary of the Equip Mini DisplayPort Kabel 2 m White data-sheet is auto-generated and uses the product title and the first six key specs.

Equip Mini DisplayPort Kabel, 2 m, mini DisplayPort, DisplayPort, White, Male/Male, 95 g

Long summary description Equip Mini DisplayPort Kabel 2 m White:
This is an auto-generated long summary of Equip Mini DisplayPort Kabel 2 m White based on the first three specs of the first five spec groups.

Equip Mini DisplayPort Kabel. Cable length: 2 m, Connector 1: mini DisplayPort, Connector 2: DisplayPort. Weight: 95 g. Supported resolutions: 2560x1600

Features
Cable length *
2 m
Connector 1 *
mini DisplayPort
Connector 2 *
DisplayPort
Product colour *
White
Plug and Play
Yes
Features
Connector gender
Male/Male
Packaging data
Weight
95 g
Other features
Supported resolutions
2560x1600
Brand Image Product code Product Stock Price from
Equip DisplayPort Cable, 5m Equip DisplayPort Cable, 5m
(show image)
119337 DisplayPort Cable, 5m 0.00
(excl. VAT)
0 (incl. VAT)