location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Equip DisplayPort Cable, 5m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Equip Check ‘Equip’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort Cable, 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
119337 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867206546
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Equip: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:27:02
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Equip DisplayPort Cable, 5m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DisplayPort Male to Male
  • - Supports video resolutions up to 4K/60Hz
  • - Transmission of audio and video signals
  • - Data Transfer rate up to 21.6 Gbps
  • - Nickel Plated
  • - Jacket: PVC
Long product name Equip DisplayPort Cable, 5m :
The long product name of Equip DisplayPort Cable, 5m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort Cable, 5m
More>>>
Equip DisplayPort Cable, 5m:
The official description of Equip DisplayPort Cable, 5m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The equip® DisplayPort Cable is a new generation digital audio and video cable, designed primarily for connections between computer and its display monitor, or a computer and a home-theater system. Intended to replace VGA, DVI and HDMI cables, it provides optimal resolution up to 4096x2160, color depth and refresh rate over fewer wires.

Short summary description Equip DisplayPort Cable, 5m:
This short summary of the Equip DisplayPort Cable, 5m data-sheet is auto-generated and uses the product title and the first six key specs.

Equip DisplayPort Cable, 5m, 5 m, DisplayPort, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description Equip DisplayPort Cable, 5m:
This is an auto-generated long summary of Equip DisplayPort Cable, 5m based on the first three specs of the first five spec groups.

Equip DisplayPort Cable, 5m. Cable length: 5 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Sustainability certificates: CE, RoHS. Cable diameter: 5.5 mm, Weight: 230 g, Quantity per pack: 1 pc(s). Master (outer) case width: 330 mm, Master (outer) case length: 280 mm, Master (outer) case height: 390 mm. Depth: 12 mm, Height: 5000 mm, Width: 20 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
DisplayPort version
1.2
Maximum resolution *
3840 x 2160 pixels
Supported graphics resolutions
2560 x 1440, 3840 x 2160
Maximum refresh rate
240 Hz
HDCP
Yes
Cable length *
5 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Latching connectors
Yes
Product colour *
Black
Jacket material
Polyvinyl chloride (PVC)
Bandwidth
21600 MB/s
Plug and Play
Yes
Cable type
Round cable
Country of origin
China
Sustainability
Sustainability compliance
Yes
Sustainability
Sustainability certificates
CE, RoHS
Packaging data
Cable diameter
5.5 mm
Weight
230 g
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
40 mm
Package height
330 mm
Package type
Polybag
Package weight
235 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
280 mm
Master (outer) case height
390 mm
Products per master (outer) case
40 pc(s)
Other features
Depth
12 mm
Height
5000 mm
Width
20 mm
Brand Image Product code Product Stock Price from
Equip Mini Display Port Kabel 2 m mini DisplayPort White Equip Mini Display Port Kabel 2 m mini DisplayPort White
(show image)
119335 Mini Display Port Kabel 0.00
(excl. VAT)
0 (incl. VAT)
Equip Mini DisplayPort Kabel 2 m White Equip Mini DisplayPort Kabel 2 m White
(show image)
119334 Mini DisplayPort Kabel 0.00
(excl. VAT)
0 (incl. VAT)
Equip 3m DisplayPort M/M Black Equip 3m DisplayPort M/M Black
(show image)
119233 3m DisplayPort M/M 0.00
(excl. VAT)
0 (incl. VAT)
Equip 2m DisplayPort M/M Black Equip 2m DisplayPort M/M Black
(show image)
119232 2m DisplayPort M/M 0.00
(excl. VAT)
0 (incl. VAT)
Equip DisplayPort Cable, 3m Equip DisplayPort Cable, 3m
(show image)
119333 DisplayPort Cable, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Equip DisplayPort Cable, 2m Equip DisplayPort Cable, 2m
(show image)
119332 DisplayPort Cable, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)