location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
455 G9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6K5A5PA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - AMD Ryzen 5 5625U (16MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 256GB SSD
Long product name HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver :
The long product name of HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 5 5625U (16MB Cache), 16GB DDR4-SDRAM, 256GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS Touch, AMD Radeon Graphics, LAN, WLAN, HP Privacy HD IR, Windows 10 Pro
More>>>
HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:
The official description of HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Essential features in a modern design

The HP ProBook 455 Laptop provides growing businesses with the commercial-grade performance, HP Wolf Security for Business[5], and durability in a compact design. This PC is powered by an AMD processor[2] and protected with always-on security you can trust.

Short summary description HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:
This short summary of the HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 455 G9, AMD Ryzen™ 5, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver:
This is an auto-generated long summary of HP 455 G9 AMD Ryzen™ 5 5625U Laptop 39.6 cm (15.6") Touchscreen Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Silver based on the first three specs of the first five spec groups.

HP 455 G9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5625U. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
39.6 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5625U
Processor cores
6
Processor boost frequency
4.3 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
Yes
Antenna type
2x2
Network
WLAN controller model
Realtek RTL8852AE
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0b
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Privacy HD IR
HP Software provided
HP Hotkey Support; HP MAC Address Manager; HP PC Hardware Diagnostics UEFI; myHP; HP Privacy Settings; HSA Fusion for Commercial; HSA Telemetry for Commercial; Touchpoint Customizer for Commercial; HP Notifications; HP QuickDrop; Tile; HP Quick Touch
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
51 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
359.4 mm
Depth
233.9 mm
Height
19.9 mm
Weight *
1.74 kg
Packaging content
Keyboard included
Yes
Other features
Number of speakers
2