HP logo

HP Nano Combination Cable Lock

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
370659
Info modified on:
14 Jul 2025, 16:12:39
Short summary description HP Nano Combination Cable Lock:

HP Nano Combination Cable Lock, 1.83 m, Combination lock, Stainless steel

Long summary description HP Nano Combination Cable Lock:

HP Nano Combination Cable Lock. Product colour: Stainless steel, Best uses: Universal, Lock type: Combination lock. Cable length: 1.83 m, Weight: 160 g. Package depth: 160 mm, Package weight: 160 g

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.