location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presence Small Space Solution with Zoom Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
643J5AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548107766 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-10500T (2.3 GHz base frequency, up to 3.8 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 10 IoT Enterprise SAC
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 256 GB SSD storage
Long product name HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system :
The long product name of HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presence Small Space Solution with Zoom Rooms, Windows 10 IoT Enterprise SAC, Intel® Core™ i5, 8GB RAM, 256GB SSD
More>>>
HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system:
The official description of HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be in the room from any room
Adaptive AI-enhanced audio and engaging controls make virtual meetings more personal. HP Presence Small Space Solution with Zoom Rooms[3] interacts intuitively with users providing an intelligent meeting experience and delivers useful real-time analytics back to IT.[5,6,8]

Short summary description HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system:
This short summary of the HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system data-sheet is auto-generated and uses the product title and the first six key specs.

HP Presence Small Space Solution with Zoom Rooms, Group video conferencing system, Windows 10 IoT Enterprise

Long summary description HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system:
This is an auto-generated long summary of HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system based on the first three specs of the first five spec groups.

HP Presence Small Space Solution with Zoom Rooms. Product type: Group video conferencing system. Wi-Fi. Bluetooth. Operating system installed: Windows 10 IoT Enterprise

Empower small spaces

Remove barriers to conferencing and connect your workforce with the HP Presence Control with Audio, HP Presence Mini Conferencing PC, and HP Smart Set Up for huddle and small rooms.

Bring people together

Enjoy room-filling Audio by Bang & Olufsen, calibrated to your surroundings during setup. The HP Presence Control with Audio with dedicated audio processing blends into your space with an ergonomic design that compliments any room.

Quickly report issues

Report a room issue in two seconds. Remove the friction of reporting room issues like missing chairs, dry markers, trash, temperature issues, and more to IT, facilities, or the café admin with HP Presence Room Assistant.[9]

Performance
Bluetooth
Yes
Bluetooth version
5.1
Product type *
Group video conferencing system
Audio
Built-in speaker(s)
Yes
Number of speakers
2
Memory
Internal memory
8 MB
Internal memory type
DDR4
Total storage capacity
256 GB
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Password protection
Yes
Password protection type
BIOS, Power on, User
Features
Telepresence *
Yes
Logistics data
Harmonized System (HS) code
8517620000
Computer system
Processor family
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model
i5-10500T
Operating system installed
Windows 10 IoT Enterprise
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Ocean-bound plastic in speaker enclosure, I/O strip and bezel frame; Recycled Plastic cushions
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1.42 kg
Package width
576 mm
Package depth
281 mm
Package height
246 mm
Package weight
5.5 kg
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP Presence Small Space Solution with Zoom Rooms video conferencing system Group video conferencing system:
Disclaimer

Technical specification disclaimers