HP logo

HP 125 Wired Mouse

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46937
Info modified on:
01 Oct 2024, 19:53:39
End of life date:
30 May 2024
Bullet Points HP 125 Wired Mouse:
  • - The HP 125 Wired Mouse includes perfectly positioned left and right buttons and a scroll wheel so you can work in comfort all day.
  • - Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse connected quickly so you can get on with your work day.
  • - You should feel good about the products you buy and use. Rest assured, this wired mouse is responsibly made with printed circuit boards that is low halogen<sup>[1]</sup>.
  • - Use your mouse every day and it will accumulate dirt and grime. Over time, this can affect how it performs. Because it was specifically designed to withstand everyday cleaning with disinfecting wipes<sup>[2]</sup>, this is one mouse that's a snap to keep clean.
Warranty:
One-year limited warranty.
Long product name HP 125 Wired Mouse:

125 Wired Mouse

HP 125 Wired Mouse:

Every Day Productivity
Think how much you use your mouse. That's why we've taken the time to design a wired mouse that is comfortable to use so you can work productively every day - and all day if necessary.

Short summary description HP 125 Wired Mouse:

HP 125 Wired Mouse, Ambidextrous, USB Type-A, Black

Long summary description HP 125 Wired Mouse:

HP 125 Wired Mouse. Form factor: Ambidextrous. Device interface: USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 125 Wired Mouse 265A9ET:
[1] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
[3] antimicrobial material (ZEOMIC DAW502, 0.9%) on mouse: key cover, top cover, bottom case and rubber on the wheel. Test criteria refer to China GB21551.2-2010 requirement. Test Spec: Test strain; AS 1.90 (or ATCC 8739), Escherichia coli, anti rate ≥ 90%; Test strain: ATCC 6538P, Staphylococcus aureus, anti rate ≥ 90%.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.