location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T32h-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61F1GAR2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194552079710 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 05:55:52
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3cm (32") Wide Quad HD 2560 x 1440 W-LED IPS
  • - 6ms, 16:9, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3-year
Long product name Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black :
The long product name of Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

81.3cm (32") Wide Quad HD 2560 x 1440 W-LED IPS, 16:9, 350cd/m², 1.073B, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:
The official description of Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AN OUTSTANDING VIEWING EXPERIENCE

Do more than just optimize your productivity with the ThinkVision T32h-20 monitor. Get an enhanced view of and easily navigate through documents, spreadsheets, or designs on this sleek display that complements your modern workspace. Its vast 31.5-inch screen with QHD resolution delivers more screen real estate with higher clarity than FHD, making data-intensive work, number crunching, and content editing a breeze. The one-cable solution USB Type-C, HDMI, and DP ports provide multiple interface options. Integrated with Smart Power the USB Type-C also doubles up as a charger for dynamic consumption and intelligent power management.

Short summary description Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:
This short summary of the Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T32h-20, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of Lenovo ThinkVision T32h-20 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T32h-20. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

An Outstanding Viewing Experience
An Outstanding Viewing Experience

Do more than just optimize your productivity with ThinkVision T32h-20. Get an enhanced view of and easily navigate through documents, spreadsheets, or designs on this sleek display that complements your modern workspace. Its 31.5-inch screen with QHD resolution delivers more screen real estate with higher clarity than FHD. The one-cable solution USB Type-C, HDMI, and DP ports provide multiple interface options. You can transfer data, charge devices, and extend your display from a single port on this USB-C Hub monitor, reducing cable clutter. Integrated with Smart Power the USB Type-C also doubles up as a charger for dynamic consumption and intelligent power management.

More Ways to Multitask
More Ways to Multitask

Experience detailed view with 2560 x 1440 resolution on its 31.5-inch wide display. Working on text-heavy documents or large spreadsheets is a breeze, thanks to the monitor’s 3-side NearEdgeless bezels that also enable you to use a multi-screen setup. Content and video creators can experience more pixels and vivid images with the 99% sRGB color gamut. This monitor also has an anti-glare screen, making it perfect for open offices.

Powered to Drive Productivity
Powered to Drive Productivity

This extended USB-C Hub Monitor offers a one-cable solution for power, data, video, and audio transfers. HDMI ports and dedicated DisplayPort enables seamless multi-tasking so you can connect the monitor to your laptop, smartphone, or any other smart device and work efficiently. The Smart Power function detects overall power consumption and dynamically manages the power delivery to each device. It offers up to 75W* of power delivery through the USB Type-C cable, reducing maximum power consumption.

Display
Display diagonal *
81.3 cm (32")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Response time (fast)
4 ms
Pixel pitch
0.2727 x 0.2727 mm
Pixel density
94 ppi
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
3D
No
Response time (extreme)
4 ms
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Feet colour
Black
Certification
TCO, TCO Edge, CCC, TÜV Rheinland Eye Comfort
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
75 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
Card reader integrated
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Number of OSD languages
8
Power
Power consumption (typical) *
28 W
Power consumption (max)
138 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
69.2 kWh
Packaging content
Stand included
Yes
Cables included
AC
Quick start guide
Yes
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
714.6 mm
Depth (with stand)
235 mm
Height (with stand)
469.4 mm
Weight (with stand)
9.85 kg
Width (without stand)
714.6 mm
Depth (without stand)
51 mm
Height (without stand)
426 mm
Weight (without stand)
6.78 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.41 cm
Packaging data
Package width
845 mm
Package depth
528 mm
Package height
190 mm
Package weight
13 kg
Package type
Box
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Technical details
Compliance certificates
RoHS
Other features
TV tuner integrated
No