Intel Core i3-12100 (12MB Cache), 4GB DDR4-SDRAM, 1000GB HDD, DVD±RW, Intel UHD Graphics 730, LAN, No OS
Powerful, flexible, & eco-friendly
- Business tower with clean, minimalist, modern design
- Up to 13th Gen Intel® Core™ processing for power
- Choice of integrated Intel® or discrete AMD graphics
- Tools for sharing, communication & collaboration
- ThinkShield security features to help safeguard data
- Meets or beats multiple clean-environment standards
- Ports & slots for all your office peripherals—old & new
Lenovo ThinkCentre neo 50t, Intel® Core™ i3, i3-12100, 4 GB, DDR4-SDRAM, 1 TB, DVD±RW
Lenovo ThinkCentre neo 50t. Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 730. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 5.5 kg. Product colour: Black