location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RangeMax 240 Wireless USB 2.0 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPNT121NA
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 240 Mbit/s
  • - Single-band (2.4 GHz)
Warranty: 2 years
Long product name NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s :
The long product name of NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax 240 Wireless USB 2.0 Adapter
More>>>
NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s:
The official description of NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RangeMax 240 is an innovation in wireless technology, delivering wireless speeds of up to 240 Mbps†—as fast as wired Ethernet. RangeMax 240 uses an advanced MIMO (Multi-In, Multi-Out) technology to transmit multiple streams of data in a single wireless channel.

That means, for the first time ever, you can enjoy wired speeds with wireless freedom. You don’t need cables to conveniently stream MP3s or High Definition quality video, play online games, access networked storage, use Internet telephony, or just surf the web anywhere in
your home. RangeMax 240 Wireless Adapters are optimized for use with the RangeMax 240 Wireless Router, so that everyone enjoys ultimate speed and coverage everywhere in your house—with virtually no dropouts or dead spots. With RangeMax 240, wireless is finally as fast as wired.

Ultra Fast. Ultra Far.
Using multiple streams of data that dynamically adapt to interference, RangeMax 240 Wireless technology boosts your network coverage area by up to ten times that of standard wireless routers. It also maintains connection speeds up to fourteen times faster than a legacy wireless g router at the edge of its range.

Short summary description NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s:
This short summary of the NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax 240 Wireless USB 2.0 Adapter, Wireless, USB, 240 Mbit/s

Long summary description NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s:
This is an auto-generated long summary of NETGEAR RangeMax 240 Wireless USB 2.0 Adapter 240 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR RangeMax 240 Wireless USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 240 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
240 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Security algorithms
WPA-PSK, WPA2-PSK
Weight & dimensions
Weight
56 g
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g
Dimensions (WxDxH)
120 x 27 x 128 mm
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 40, 48, 54, 72, 80, 84, 96, 108, 120, 144, 160, 168,192, 216, 240 Mbps
Networking features
Wireless LAN
Brand Image Product code Product Stock Price from
NETGEAR RangeMax 240 Internal WLAN 240 Mbit/s NETGEAR RangeMax 240 Internal WLAN 240 Mbit/s
(show image)
WPNT511FS RangeMax 240 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RangeMax 240 Wireless Notebook Adapter 240 Mbit/s NETGEAR RangeMax 240 Wireless Notebook Adapter 240 Mbit/s
(show image)
WPNT511 RangeMax 240 Wireless Notebook Adapter 0.00
(excl. VAT)
0 (incl. VAT)