NETGEAR logo

NETGEAR WPN824 wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262705
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR WPN824 wireless router:

NETGEAR WPN824, Ethernet LAN, ADSL

Long summary description NETGEAR WPN824 wireless router:

NETGEAR WPN824. Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: WPA-PSK. Weight: 500 g. Dimensions (WxDxH): 223 x 153 x 31 mm, Maximum data transfer rate: 0.108 Gbit/s, Bandwidth: 2.4 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.