location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC RBC31 UPS battery Sealed Lead Acid (VRLA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBC31
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBC31 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304111788 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 400075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:07:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 1 year repair or replace
Long product name APC RBC31 UPS battery Sealed Lead Acid (VRLA) :
The long product name of APC RBC31 UPS battery Sealed Lead Acid (VRLA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Replacement Battery Cartridge #31
More>>>
APC RBC31 UPS battery Sealed Lead Acid (VRLA):
The official description of APC RBC31 UPS battery Sealed Lead Acid (VRLA) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Replacement Battery Cartridge #31.

Features - Hot Swap Batteries

Models Supported - SURT1000RMXLI, SURT1000XLI, SURT1000XLICH, SURT2000RMXLI, SURT2000XLI, SURT2000XLICH, SURT48RMXLBP, SURT48XLBP

Short summary description APC RBC31 UPS battery Sealed Lead Acid (VRLA):
This short summary of the APC RBC31 UPS battery Sealed Lead Acid (VRLA) data-sheet is auto-generated and uses the product title and the first six key specs.

APC RBC31, Sealed Lead Acid (VRLA), 11.2 kg, 165 mm, 70 mm, 419 mm, 165.1 x 419.1 x 69.9 mm

Long summary description APC RBC31 UPS battery Sealed Lead Acid (VRLA):
This is an auto-generated long summary of APC RBC31 UPS battery Sealed Lead Acid (VRLA) based on the first three specs of the first five spec groups.

APC RBC31. Battery technology: Sealed Lead Acid (VRLA). Weight: 11.2 kg, Width: 165 mm, Height: 70 mm

Features
Battery technology *
Sealed Lead Acid (VRLA)
Weight & dimensions
Weight
11.2 kg
Width
165 mm
Height
70 mm
Depth
419 mm
Weight & dimensions
Dimensions (WxDxH)
165.1 x 419.1 x 69.9 mm
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Logistics data
Harmonized System (HS) code
85044095
Brand Image Product code Product Stock Price from
APC RBC55 UPS battery Lead acid APC RBC55 UPS battery Lead acid
(show image)
RBC55 RBC55 0.00
(excl. VAT)
0 (incl. VAT)
APC RBC48 UPS battery Sealed Lead Acid (VRLA) 7 Ah APC RBC48 UPS battery Sealed Lead Acid (VRLA) 7 Ah
(show image)
RBC48 RBC48 0.00
(excl. VAT)
0 (incl. VAT)
APC RBC6 UPS battery Sealed Lead Acid (VRLA) APC RBC6 UPS battery Sealed Lead Acid (VRLA)
(show image)
RBC6 RBC6 0.00
(excl. VAT)
0 (incl. VAT)
APC RBC2 UPS battery Sealed Lead Acid (VRLA) APC RBC2 UPS battery Sealed Lead Acid (VRLA)
(show image)
RBC2 RBC2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)