APC logo

APC Smart-UPS RT 1000VA, 230V, 6x IEC 60320 C13 & 2x IEC Jumpers outlets, w/network card

Data-sheet quality:
created/standardized by Icecat
Product views:
226854
Info modified on:
15 Oct 2024, 18:52:19
Short summary description APC Smart-UPS RT 1000VA, 230V, 6x IEC 60320 C13 & 2x IEC Jumpers outlets, w/network card:

APC Smart-UPS RT 1000VA, 230V, 6x IEC 60320 C13 & 2x IEC Jumpers outlets, w/network card, Double-conversion (Online), 1 kVA, 700 W, Sine, 100 V, 280 V

Long summary description APC Smart-UPS RT 1000VA, 230V, 6x IEC 60320 C13 & 2x IEC Jumpers outlets, w/network card:

APC Smart-UPS RT 1000VA, 230V, 6x IEC 60320 C13 & 2x IEC Jumpers outlets, w/network card. UPS topology: Double-conversion (Online), Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 328 VAh, Typical backup time at full load: 13.8 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 2U. Compliance certificates: RoHS, Certification: REACH, C-tick, CE, EN 50091-1, EN 50091-2, EN 55022 Class A, EN 60950, EN 61000-3-2, GOST, VDE

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.