location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SURGEARREST NBPRO C6 100-240V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PNOTEPRO3
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal :
The long product name of APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SurgeArrest Notebook Pro C6 w/tel inline design 100-240V EMEA
More>>>
APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal:
The official description of APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protecting just the AC line for a notebook computer is not enough. Lightning or other damaging surges can enter and destroy your equipment through the phone line as well. The SurgeArrest Notebook Protector protects both paths - and guarantees it!

Short summary description APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal:
This short summary of the APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal data-sheet is auto-generated and uses the product title and the first six key specs.

APC SURGEARREST NBPRO C6 100-240V, A-tick,CE,Telepermit,VDE, Charcoal, 110 g, 32 x 122 x 38 mm, IEC 320-C6 IEC 320 C6 , RJ-11 Modem/Fax protection (two wire single line)

Long summary description APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal:
This is an auto-generated long summary of APC SURGEARREST NBPRO C6 100-240V power adapter/inverter Charcoal based on the first three specs of the first five spec groups.

APC SURGEARREST NBPRO C6 100-240V. Certification: A-tick,CE,Telepermit,VDE. Product colour: Charcoal. Weight: 110 g. Dimensions (WxDxH): 32 x 122 x 38 mm, I/O ports: IEC 320-C6 IEC 320 C6 , Safety features: RJ-11 Modem/Fax protection (two wire single line)

Features
Certification
A-tick,CE,Telepermit,VDE
Design
Product colour *
Charcoal
Weight & dimensions
Weight
110 g
Other features
I/O ports
IEC 320-C6 IEC 320 C6
Safety features
RJ-11 Modem/Fax protection (two wire single line)
Dimensions (WxDxH)
32 x 122 x 38 mm