location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X4250 Inkjet 11.6 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21C0004 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X4250 Inkjet 11.6 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 11.6 ppm
  • - Colour copying
  • - 3.87 kg
Long product name Lexmark X4250 Inkjet 11.6 ppm :
The long product name of Lexmark X4250 Inkjet 11.6 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark X4250
More>>>
Lexmark X4250 Inkjet 11.6 ppm:
The official description of Lexmark X4250 Inkjet 11.6 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for busy, demanding workspaces, the Lexmark X4250 MultiFunction all-in-one efficiently handles the four most common office tasks: printing, copying, faxing and scanning.
--------------------------------------------------------------------------------
It prints excellent colour pictures and laser-like black text at up to 17 pages per minute in black and 10 in colour. The 36-bit, 600 x 1200-dpi scanner produces high-quality black and colour scans and copies.

--------------------------------------------------------------------------------
For increased productivity, the X4250 comes with a 33.6 kbps modem, 79 speed dials and a 30-page automatic document feeder for unattended faxing, copying and scanning. The fax and copy capabilities can be used even when the PC is turned off.

Short summary description Lexmark X4250 Inkjet 11.6 ppm:
This short summary of the Lexmark X4250 Inkjet 11.6 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X4250, Inkjet, Colour printing, Colour copying

Long summary description Lexmark X4250 Inkjet 11.6 ppm:
This is an auto-generated long summary of Lexmark X4250 Inkjet 11.6 ppm based on the first three specs of the first five spec groups.

Lexmark X4250. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 2.9 ppm. Copying: Colour copying. Optical scanning resolution: 600 x 1200 DPI

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
11.6 ppm
Print speed (colour, normal quality, A4/US Letter)
2.9 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
10 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Scanning
Scanning *
No
Scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 356 mm
Fax
Faxing *
No
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
30 sheets
Performance
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
3.87 kg
Other features
Dimensions (WxDxH)
466 x 298 x 186 mm
Colour all-in-one functions
Copy, Print
Country Distributor
United Kingdom 1 distributor(s)