location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#19 / 15M2619E Moderate Use Color Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15M2619KLNR19
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
Long product name Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow :
The long product name of Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

#19 / 15M2619E Moderate Use Color Print Cartridge
More>>>
Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
The official description of Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

#19 Color Print Cartridges are ideal for printer owners who print occasionally or who want to adapt the cartridges they buy to the kind of printing they do. #19 Cartridges provide occasional users with the capacity and yield best adapted to their occasional printing needs.

For use with Lexmark Z703, Z705 Color Jetprinters and P706 and P707 Photo Jetprinters.

Yield may vary based on factors such as machine model, media, print mode, print file type and print applications.

For use with Lexmark Z715 printers and Lexmark X4250, F4250 and X4270 All-In-Ones.

Short summary description Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge, Cyan, Magenta, Yellow, Pigment-based ink

Long summary description Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark #19 / 15M2619E Moderate Use Color Print Cartridge. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Colour
Yes
Weight & dimensions
Width
50.8 mm
Depth
47.6 mm
Height
104 mm
Weight
70 g
Logistics data
Pallet dimensions (W x D x H)
1014 x 1219 x 1016 mm
Products per pallet
3072 pc(s)