Moulinex logo

Moulinex Optimo 39 L 2000 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15373
Info modified on:
29 Nov 2024, 15:42:27
Short summary description Moulinex Optimo 39 L 2000 W Black:

Moulinex Optimo 39 L, Small, Electric, 39 L, 2000 W, 39 L, 1000 W

Long summary description Moulinex Optimo 39 L 2000 W Black:

Moulinex Optimo 39 L. Oven size: Small, Oven type: Electric, Total oven(s) interior capacity: 39 L. Appliance placement: Countertop, Product colour: Black, Control type: Rotary. Timer duration: 120 min. Width: 405 mm, Depth: 323 mm, Height: 308 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.