location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4901A print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4901A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4901AE
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 08:37:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP C4901A print head Thermal inkjet :
The long product name of HP C4901A print head Thermal inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magenta, Cyan, 0.1kg
More>>>
HP C4901A print head Thermal inkjet:
The official description of HP C4901A print head Thermal inkjet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
Print business-quality black documents and vibrant color with consistent quality throughout the life of your printer. HP 940 printheads work exclusively with HP 940 ink cartridges to ensure reliable, consistent output.

Features
Produce reliable, low-cost results at fast print speeds. HP 940 printhead technology is designed together with HP 940 ink cartridges to deliver the quality and reliability you've come to expect from HP.
Enjoy low-maintenance, trouble-free printing. Save time and increase your productivity, using HP printing supplies designed for reliability you can count on.
HP high-impact printhead technology—designed with HP 940 inks—delivers business-quality black and vibrant color with pinpoint accuracy. Innovative HP Smart technology in HP supplies and HP Officejet Pro printers ensure professional results.

Short summary description HP C4901A print head Thermal inkjet:
This short summary of the HP C4901A print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP C4901A, HP Officejet Pro 8000 Enterprise HP Officejet Pro 8000, Thermal inkjet, Cyan, Magenta, 118 mm, 25 mm, 145 mm

Long summary description HP C4901A print head Thermal inkjet:
This is an auto-generated long summary of HP C4901A print head Thermal inkjet based on the first three specs of the first five spec groups.

HP C4901A. Compatibility: HP Officejet Pro 8000 Enterprise HP Officejet Pro 8000, Print technology: Thermal inkjet, Printing colours: Cyan, Magenta. Package width: 118 mm, Package depth: 25 mm, Package height: 145 mm