location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10030DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598016264
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 20:23:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield :
The long product name of MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 10030DK - HP No.940XL C4908AE
More>>>
MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
The official description of MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM, High (XL) Yield, Magenta, Pigment-based ink, 32 ml, 1 pc(s)

Long summary description MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Magenta Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Colour ink volume: 32 ml, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink volume
32 ml
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Magenta
Features
Brand compatibility *
HP
Cartridge return & recycling
Yes
Colour
Yes
Weight & dimensions
Package weight
74 g
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
HP 940 Black Original ink cartridge 1 pc(s) Standard Yield HP 940 Black Original ink cartridge 1 pc(s) Standard Yield
(show image)
C4902AE 940 Black Original Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLB ink cartridge 1 pc(s) Black Greenman H940XLB ink cartridge 1 pc(s) Black
(show image)
H940XLB H940XLB 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLC ink cartridge 1 pc(s) Cyan Greenman H940XLC ink cartridge 1 pc(s) Cyan
(show image)
H940XLC H940XLC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLM ink cartridge 1 pc(s) Magenta Greenman H940XLM ink cartridge 1 pc(s) Magenta
(show image)
H940XLM H940XLM 0.00
(excl. VAT)
0 (incl. VAT)
Greenman H940XLY ink cartridge 1 pc(s) Yellow Greenman H940XLY ink cartridge 1 pc(s) Yellow
(show image)
H940XLY H940XLY 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
10031DK Yellow Inkjet Cartridge - Replaces HP No.940XL (C4909AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM ink cartridge High (XL) Yield
(show image)
10029DK Cyan Inkjet Cartridge - Replaces HP No.940XL (C4907AE) - 40% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield MM Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) ink cartridge Standard Yield
(show image)
10028DK Black Inkjet Cartridge - Replaces HP No.940XL (C4906AE) 0.00
(excl. VAT)
0 (incl. VAT)
V7 IHY2909AN ink cartridge 1 pc(s) Yellow V7 IHY2909AN ink cartridge 1 pc(s) Yellow
(show image)
IHY2909AN IHY2909AN 0.00
(excl. VAT)
0 (incl. VAT)
V7 IHM2908AN ink cartridge 1 pc(s) Magenta V7 IHM2908AN ink cartridge 1 pc(s) Magenta
(show image)
IHM2908AN IHM2908AN 0.00
(excl. VAT)
0 (incl. VAT)