location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 940 Black Original ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
940 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4902AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420649557 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 02:10:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2018
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 940 Black Original ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get superior laser-quality business documents. Print sharp, rich black text, using pigment inks and papers with the ColorLok logo. Choose affordable individual inks - replace each ink cartridge separately when needed.
  • - Print professional, plain paper documents that resist water and fading, using pigment inks designed for the office[1]. Original HP inks dry faster on papers with the ColorLok logo.
  • - Count on Original HP ink cartridges for consistent, reliable performance. HP proprietary inks prevent corrosion and clogging of the printhead – ensuring the best prints. HP Planet Partners makes it convenient to recycle ink cartridges responsibly[4].
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 940 Black Original ink cartridge 1 pc(s) Standard Yield :
The long product name of HP 940 Black Original ink cartridge 1 pc(s) Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

940 Black Original Ink Cartridge
More>>>
HP 940 Black Original ink cartridge 1 pc(s) Standard Yield:
The official description of HP 940 Black Original ink cartridge 1 pc(s) Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to print water-resistant documents, reports, letters, web pages and graphics in colour or black-and-white[2].
HP 940 Black Ink Cartridges produce laser-quality black text, using Original HP inks. Print professional, plain paper documents, using pigment inks designed for the office.

Short summary description HP 940 Black Original ink cartridge 1 pc(s) Standard Yield:
This short summary of the HP 940 Black Original ink cartridge 1 pc(s) Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 940 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 22 ml, 1 pc(s), 1000 pages

Long summary description HP 940 Black Original ink cartridge 1 pc(s) Standard Yield:
This is an auto-generated long summary of HP 940 Black Original ink cartridge 1 pc(s) Standard Yield based on the first three specs of the first five spec groups.

HP 940 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 22 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1000 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP OfficeJet Pro 8000, 8500, 8500A
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
22 ml
Black ink page yield *
1000 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C4902AE
Country of origin
Singapore
Quantity per box
1 pc(s)
Colour
No
Printing material shelf life
1.5 year(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Weight & dimensions
Width
142 mm
Depth
124 mm
Height
40 mm
Weight
60 g
Packaging data
Package dimensions (WxDxH)
142 x 124 x 40 mm
Package dimensions (W x D x H)
142 x 124 x 39.9 mm (5.59 x 4.88 x 1.57")
Packaging data
Package weight (imperial)
0.0907 kg (0.2 lbs)
Package width
142 mm
Package depth
124 mm
Package height
40 mm
Package weight
90 g
Other features
Weight (imperial)
0.0590 kg (0.13 lbs)
Retail only
No
Size (imperial)
14.2 cm (5.59")
Empty weight
32 g
Print cartridge volume (metric)
22 ml
Logistics data
Case or master carton weight
5.04 kg
Case or master carton quantity
50 pc(s)
Case or master carton dimensions (W x D x H)
20.32 x 8.62 x 9.06 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1679 mm
Products per pallet
4200 pc(s)
Master (outer) cases per pallet
84 pc(s)
Layers per pallet
12 pc(s)
Master (outer) cases per pallet layer
7 pc(s)
Pallet gross weight
448.36 g
Products per master (outer) case
50 pc(s)
Master (outer) case gross weight
5.04 g
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1678.9 mm (47.2 x 31.5 x 66.1")
Pallet weight (imperial)
448.4 kg (988.5 lbs)
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
5.04 g
Country Distributor
Polska 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 940 Black Original ink cartridge 1 pc(s) Standard Yield:
Disclaimer

[1]Majority of colour laser AiOs < €600 and colour laser printers < €300, June 2008, HP Officejet Pro with highest-capacity cartridges. For details www.hp.com/go/officejet.
[2]Based on HP internal testing using a range of plain papers, including papers with the ColorLok logo. For details, go to www.hp.com/go/printpermanence.
[3]Compared with HP 940 Black Ink Cartridges.
[4]HP ink cartridge return and recycling is available in 42 countries and territories around the world, covering 88% of the addressable market; see www.hp.com/recycle for details.
[5]Based on HP internal testing, using paper with the ColorLok logo.