location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3com Switch 77xx AC Power Supply power supply unit 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3com Check ‘3com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Switch 77xx AC Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3C16854
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘3com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:26:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3com Switch 77xx AC Power Supply power supply unit 460 W :
The long product name of 3com Switch 77xx AC Power Supply power supply unit 460 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Switch 77xx AC Power Supply 460W
More>>>
Short summary description 3com Switch 77xx AC Power Supply power supply unit 460 W:
This short summary of the 3com Switch 77xx AC Power Supply power supply unit 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

3com Switch 77xx AC Power Supply, 460 W, 100 - 240 V, AC

Long summary description 3com Switch 77xx AC Power Supply power supply unit 460 W:
This is an auto-generated long summary of 3com Switch 77xx AC Power Supply power supply unit 460 W based on the first three specs of the first five spec groups.

3com Switch 77xx AC Power Supply. Total power: 460 W, AC input voltage: 100 - 240 V. Power supply type: AC