3com logo

3com Switch 7754 4-Slot Chassis Kit network switch component

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17339
Info modified on:
21 Oct 2022, 10:14:32
Long product name 3com Switch 7754 4-Slot Chassis Kit network switch component:

Switch 7754 4-Slot Chassis Kit

Short summary description 3com Switch 7754 4-Slot Chassis Kit network switch component:

3com Switch 7754 4-Slot Chassis Kit, 550 W, 436 x 480 x 352 mm, 1000BASE-X (via SFPs or GBICs), 1000BASE-T (RJ-45), 10/100BASE-TX (RJ-45), 10/100/1000BASE-T..., 1 switch fabric, 3 payload

Long summary description 3com Switch 7754 4-Slot Chassis Kit network switch component:

3com Switch 7754 4-Slot Chassis Kit. Power consumption (typical): 550 W. Dimensions (WxDxH): 436 x 480 x 352 mm. I/O ports: 1000BASE-X (via SFPs or GBICs), 1000BASE-T (RJ-45), 10/100BASE-TX (RJ-45), 10/100/1000BASE-T..., Expansion slots: 1 switch fabric, 3 payload

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.