location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C315/DNI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C315/DNI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069440 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
B225/B230/ B235/B3XX/C2XX/C3XX Series Printers and Multifunction Printers Embedded Web Server (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Color Multifunction Printer Quick Reference Guide (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C315/DNI user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 35 ppm
  • - Best for workgroups of 2 to 7 users
  • - Comprehensive security features
  • - Access to optional advanced document workflow with Xerox Workflow Central
  • - Automatic two-sided printing
  • - Mobile Ready: Apple AirPrint, Mopria, Wi-Fi Direct
  • - Built-in Wi-Fi
  • - Eligible for free service coverage with Xerox eConcierge
Long product name Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xerox C315 A4 35ppm Wireless Duplex Printer PS3 PCL5e/6 2 Trays Total 251 Sheets
More>>>
Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
The official description of Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Set Up is a Snap

Get up to speed and back to work without IT assistance thanks to Xerox® Smart Start Software, which automates the installation process. Connect to your home or company Wi-Fi in minutes instead of hours.

Wow with Color

Elevate your everyday communications and make prints "pop" with brilliant resolution and vibrant color that commands attention and makes data easier to visualize.

Quiet to Your Ears

Ultra-quiet operation and big performance are packed into a compact frame. Even the MFP is small enough for tight spaces, so you can scan, print, copy and fax with less noise and fewer interruptions.

The Power to do More

Business basics get a boost with high print speeds and robust reliability made for modern workflows. The C315 Color MFP takes it even further with fax, fast color and B&W scanning, duplex scanning for more applications and better paper handling, including more trays for higher capacities and usage. And with the ability to print Microsoft Office files directly from a USB drive, the C315 Color MFP makes it even easier to keep work moving.

True Mobile Flexibility

Built-in mobile Wi-Fi connectivity, Apple AirPrint, Mopria and Wi-Fi Direct® give you the power to print how you please from all your favorite devices — smartphones, tablets, desktops, laptops or Chromebooks.

One-Touch Convenience

Simplicity drives productivity with Xerox® Print Drivers and the Xerox® Print and Scan Experience App. Get more out of every click with quick access to printer presets and print functionality from your laptop or desktop. Auto-straightening, auto-cropping images and receipt scanning features make scanning on the C315 Color MFP a breeze.

Comprehensive Security

End-to-end security features protect against rising and increasingly sophisticated cyber threats, keeping sensitive data and documents safe.

Eco Excellence

Blue Angel and EPEAT — the highest internationally recognized standards for environmental performance — translate to less waste, more uptime and lower running costs with long-lasting, high capacity toner. Reducing your eco-footprint is easy with our Green World Alliance program, which offers hassle-free toner cartridge recycling.

Short summary description Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox C315/DNI, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Blue, White

Long summary description Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Xerox C315/DNI multifunction printer Laser A4 1200 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Xerox C315/DNI. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 33 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Blue, White

Perfect for small work teams or home offices – performance and reliability you can count on.
Perfect for small work teams or home offices – performance and reliability you can count on.

Small enough for tight spaces. Quiet enough for home offices. Made ready to work.
Small enough for tight spaces. Quiet enough for home offices. Made ready to work.

Color touchscreen makes even the most complicated tasks simple.
Color touchscreen makes even the most complicated tasks simple.

Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.
Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct® .

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.
Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

The power to do even more, with two-sided color scanning, higher paper capacities and easy workflow tools.
The power to do even more, with two-sided color scanning, higher paper capacities and easy workflow tools.

The story is currently unavailable. Please, contact us.
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
7.9 s
Time to first page (colour, normal)
8 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum copy size
A4
Time to first copy (black, normal)
8.2 s
Time to first copy (colour, normal)
9.1 s
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (black)
600 x 600 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Scanner type *
ADF scanner
Scan to
E-mail, FTP, File, Network folder, USB
Image formats supported
BMP, JPEG, JPG, TIFF
Document formats supported
PDF, XPS
Fax
Duplex faxing
Yes
Auto-redialing
Yes
Fax forwarding
Yes
Fax forwarding to
E-mail, FTP, Folder
Auto reduction
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Recommended duty cycle
0 - 6000 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Copy, Fax, Print, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PostScript 3
Printer fonts
PCL, PostScript
Input & output capacity
Total number of input trays *
3
Total input capacity *
301 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Input & output capacity
Multi-Purpose tray input capacity
1 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
98 - 216 mm
Auto Document Feeder (ADF) media weight
52 - 120 g/m²
Auto Document Feeder (ADF) media weight (imperial)
6.35 - 14.5 kg (14 - 32 lbs)
Ports & interfaces
Direct printing *
No
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Processor cores
4
Design
Product colour *
Blue, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Control type
Buttons, Touch
Colour display
Yes
Power
AC input voltage
100 - 120 V
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2019
Weight & dimensions
Width
442 mm
Depth
588 mm
Height
462 mm
Weight
27.1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Included cartridge capacity (CMY)
1500 pages
Cables included
AC
Quick installation guide
Yes
Other features
Software CD
Yes
Brand Image Product code Product Stock Price from
Xerox C235/DNI multifunction printer Laser A4 600 x 600 DPI 24 ppm Wi-Fi Xerox C235/DNI multifunction printer Laser A4 600 x 600 DPI 24 ppm Wi-Fi
(show image)
C235/DNI C235/DNI
Xerox B305/DNI Laser A4 600 x 600 DPI 40 ppm Wi-Fi Xerox B305/DNI Laser A4 600 x 600 DPI 40 ppm Wi-Fi
(show image)
B305_DNI B305/DNI
Xerox B225/DNI multifunction printer Laser A4 600 x 600 DPI 36 ppm Wi-Fi Xerox B225/DNI multifunction printer Laser A4 600 x 600 DPI 36 ppm Wi-Fi
(show image)
B225/DNI B225/DNI
Xerox B315/DNI multifunction printer Laser A4 600 x 600 DPI 40 ppm Wi-Fi Xerox B315/DNI multifunction printer Laser A4 600 x 600 DPI 40 ppm Wi-Fi
(show image)
B315/DNI B315/DNI
Xerox B235/DNI multifunction printer Laser A4 600 x 600 DPI 36 ppm Wi-Fi Xerox B235/DNI multifunction printer Laser A4 600 x 600 DPI 36 ppm Wi-Fi
(show image)
B235/DNI B235/DNI
Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi
(show image)
C405_DN C405
Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi Xerox VersaLink C405 Laser A4 600 x 600 DPI 36 ppm Wi-Fi
(show image)
C405_N C405
Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm Xerox VersaLink C405 Laser A4 600 x 600 DPI 35 ppm
(show image)
C405_DNM C405
Country Distributor
México 2 distributor(s)
United States 1 distributor(s)