location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20KJS0PM00
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:10:05
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Convertible (Detachable) Tablet PC Black
  • - 33 cm (13") 3000 x 2000 pixels IPS
  • - Intel® Core™ i7 i7-8650U 1.9 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 42 Wh 9.5 h
  • - Windows 10 Pro 64-bit
Long product name Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8650U (1.90 GHz), 8GB LPDDR3 2133MHz, 256 GB PCIe SSD, 13.0" QHD+ (3000 x 2000) IPS, Windows 10 Pro
More>>>
Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An IT admin’s dream
The ThinkPad X1 Tablet includes dual Intel® Thunderbolt™ ports, which enable both blazing fast data speeds and versatile video output. Login credentials are even more secure with Windows Hello, integrated with the touch fingerprint reader and optional IR camera. Both the SSD and the battery are Field Serviceable*, which means that in the event of a failure, we send a certified technician to you, to replace the parts, so you don’t need to mail in the device. And lastly, this tablet is available as Microsoft AutoPilot ready, which offers business-ready preloads. What more could an IT administrator ask for!
*Available with upgrade to Lenovo On-site + Tech Install CRU service.

Lightweight in chassis—not performance
Even with the dazzling 13” 3k display, the ThinkPad X1 Tablet with keyboard attached still weighs less than 3 pounds. This 2-in-1 includes a redesigned kickstand with two convenient angles for typing, and is just over a quarter of an inch thin (8.9 mm). Factor in the more-than-all-day 9.5-hour battery life, and you’ve got a device that’s extremely convenient for traveling and working on the go.* And just like with your phone, the LTE-A connectivity ensures you stay up and running.

Built to go on and on. And on.
All Lenovo ThinkPads are tested against 12 military-grade requirements and more than 200 quality checks to ensure they run in extreme conditions. From the arctic wilderness to desert dust storms, from zero-gravity to spills and drops, you can trust the ThinkPad X1 Tablet to handle whatever life throws your way. But if you do need extra protection, the Corning® Gorilla® Glass ensures that a drop won’t leave you smashed.

Unleash your creativity
The ThinkPad X1 Tablet comes standard with the ThinkPad Pen Pro. Sketch. Sign documents. Take notes. And never worry about running out of ink. Go ahead and create—there are no limits to where your imagination can take you.

Go ahead—forget your password!
ThinkPad X1 Tablet includes robust security features so you need not worry about protecting your information. Quickly log in with ease—just the touch of your finger or the view of your face if you opt for the IR Camera and use Windows Hello. What’s more, further security enhancements keep your device and your data protected. The discrete Trusted Platform Module (dTPM) encrypts your information.

Put some teeth into your security
The ThinkPad X1 Tablet (3rd Gen) is now enabled with FIDO® authentication capabilities. Fast Identity Online—or FIDO—enables hardened authentication that wraps your access info in three layers of security. FIDO authentication pertains to your online credentials, when you sign in to websites like Facebook or Google, or make payments via PayPal, Visa, etc. This global solution creates better security for online services, reduces costs for organizations, and is simpler and safer for users.

Just keeps getting better
Our 3rd generation ThinkPad X1 Tablet features design and engineering improvements that facilitate seamless productivity. Maximize battery life with Modern Standby, which lets you manage and configure a low power state. Then wake the system faster than before with your voice or your fingerprint. Always stay connected as you effortlessly switch between WiFi and mobile broadband when you opt for LTE-A*. Plus, the device stays cooler with Intelligent Cooling, which lets you monitor and manage processor state and system temperature to optimize battery life and cooling.
*This product must be purchased with LTE configured and is not upgradeable.

Prepare to be thunderstruck
The X1 Tablet includes Intel® Thunderbolt™ 3—the technology that brings lightning-fast Thunderbolt to USB-C at speeds up to 40 Gbps. Connect a cable from your USB-C port to a Thunderbolt 3-enabled device, and get four times the data and twice the video bandwidth of any other port type, while also supplying power. So you get Thunderbolt, USB-C, and DisplayPort all rolled into one.

Short summary description Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X1 , 33 cm (13"), 3000 x 2000 pixels, 256 GB, 8 GB, Windows 10 Pro, Black

Long summary description Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Lenovo ThinkPad X1 Intel® Core™ i7 256 GB 33 cm (13") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X1 . Display diagonal: 33 cm (13"), Display resolution: 3000 x 2000 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8650U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 1.27 kg. Operating system installed: Windows 10 Pro. Product colour: Black

Display
Display diagonal *
33 cm (13")
Display resolution *
3000 x 2000 pixels
Panel type
IPS
Display brightness
400 cd/m²
Display glass type
Corning Glass
Touchscreen type
Capacitive
Native aspect ratio
3:2
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8650U
Processor cores
4
Processor boost frequency
4.2 GHz
Processor frequency *
1.9 GHz
Bus type
OPI
Conflict-Free processor
Yes
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory
8 GB
Memory clock speed
2133 MHz
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Storage media *
SSD
SSD interface
PCI Express
Graphics
Graphics card family
Intel
Graphics card
UHD Graphics 620
Audio
Number of built-in speakers
2
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.2
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
Combo headphone/mic port
Yes
Docking connector type
Lenovo Pogo Pin
Design
Device type *
Tablet PC
Form factor *
Convertible (Detachable)
Product colour *
Black
Performance
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Security
Fingerprint reader
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
42 Wh
Battery life (max)
9.5 h
Weight & dimensions
Width
304.1 mm
Depth
226 mm
Height
14.4 mm
Weight
1.27 kg
Packaging content
Keyboard included
Yes
Stylus pen
Yes
Certificates
Compliance certificates
RoHS
Certification
MIL-STD-810G