location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X41A30365
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41A30365
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195235991183 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:46:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Eco-friendly: 100% recycled exterior, equivalent to over 8 plastic bottles
  • - Dedicated, separate laptop compartment
  • - Large storage area for documents and power adapters
  • - Front zip pocket keeps smaller accessories organized
  • - Front quick-stash pocket for mobile phone or passport
  • - Easy-grip zippers, comfortable carry handle, and luggage strap
Warranty: Limited Lifetime
Long product name Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black :
The long product name of Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" max, Black, 513 g, 417 x 78 x 360 mm
More>>>
Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black:
The official description of Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the perfect blend of professionalism and athleticism, the ThinkPad Essential Plus 15.6" Topload can take you from the office or campus, and beyond. Spacious compartments keep your devices and essentials secure, organized, and accessible, while ballistic nylon and rugged hardware protect against weather and daily wear.

Short summary description Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black:
This short summary of the Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X41A30365, Toploader bag, 39.6 cm (15.6"), Shoulder strap, 513 g

Long summary description Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black:
This is an auto-generated long summary of Lenovo 4X41A30365 laptop case 39.6 cm (15.6") Toploader bag Black based on the first three specs of the first five spec groups.

Lenovo 4X41A30365. Case type: Toploader bag, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 513 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Toploader bag
Product main colour *
Black
Brand compatibility *
Any brand
Front pocket
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Removable shoulder strap
Yes
Recycled material
Yes
Recycled material
Polyethylene terephthalate (PET)
Recycled material percentage
100%
Closure type
Zipper
Quantity
1
Weight & dimensions
Width
417 mm
Depth
78 mm
Height
360 mm
Weight
513 g
Notebook compartment dimensions (W x D x H)
381 x 262 x 34 mm
Package width
430 mm
Package depth
60 mm
Package height
360 mm
Package weight
726 g
Package type
Polybag
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Australia 1 distributor(s)
España 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)