location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U437-001-C-V2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269676 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:59:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adds a 3.5 mm headphone/mic port to a device that comes without a stereo audio jack
  • - USB-C port supports 60W PD 3.0 and 18W QC 2.0 output for charging host device
  • - Slim housing fits into a backpack or laptop bag for convenient listening anywhere
  • - Plug-and-play operation with no software required for speedy installation
  • - Compatible with Android, Windows, macOS, Linux and Chrome operating systems
Warranty: 3-year limited
Long product name Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver :
The long product name of Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver
More>>>
Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver:
The official description of Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3.5 mm Audio Adapter Connects to Your Laptop’s USB-C or Thunderbolt 3 Port
This USB Type-C to Stereo Audio Adapter allows you to connect a microphone, earbuds, headphones or speakers to your MacBook Pro, Windows laptop, Chromebook, iPad Pro or other device with a USB-C or Thunderbolt 3 port. This adapter allows you to bypass a defective sound card or 3.5 mm headphone jack, as well as connect to a device that offers only USB-C or Thunderbolt 3 ports.

USB-C Charging Port Charges Connected Device via AC Wall Charger
The USB-C port supports Power Delivery (PD) 3.0 output up to 20V 3A (60W), which is sufficient for charging the connected source device more quickly than other chargers. It also supports Quick Charge (QC) 3.0 output up to 9V 2A (18W) for QC-compatible smartphones and tablets. Just connect the host device’s AC wall charger to the USB-C port. By connecting both the USB-C and 3.5 mm audio ports at the same time, you can listen to your tunes or record a podcast without using precious battery power.

Ready to Use Right Out of the Package
The plug-and-play audio adapter requires no software or external power. The slim aluminum housing fits easily into a pocket, purse, backpack, briefcase or laptop bag for connecting on the go. The 24-bit U437-001-C-V2 converts digital high-resolution audio to analog at a 96 kHz sample rate to maintain a crisp, lively sound.

Short summary description Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver:
This short summary of the Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver, USB Type-C, 3.5mm + USB Type-C, Silver

Long summary description Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver:
This is an auto-generated long summary of Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver based on the first three specs of the first five spec groups.

Tripp Lite U437-001-C-V2 USB-C to 3.5 mm Headphone Jack Adapter for Hi-Res Stereo Audio - PD 3.0 and QC 2.0 Charging, Silver. Connector 1: USB Type-C, Connector 2: 3.5mm + USB Type-C. Product colour: Silver

Ports & interfaces
Connector 1 *
USB Type-C
Connector 2 *
3.5mm + USB Type-C
Connector 1 gender
Male
Connector 2 gender
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Performance
Product colour *
Silver
Housing material
Aluminium, Thermoplastic elastomer (TPE)
Country of origin
Vietnam
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Relative humidity
10 - 85%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Weight
10 g
Packaging data
Package width
99.1 mm
Package depth
12.7 mm
Package height
149.9 mm
Package weight
10 g
Package type
Polybag
Packaging content
Quantity per pack
1 pc(s)
Manual
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
350.5 mm
Master (outer) case length
25.4 mm
Master (outer) case height
350.5 mm
Master (outer) case gross weight
110 g
Harmonized System (HS) code
8536.69.8000
Brand Image Product code Product Stock Price from
Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F) Tripp Lite USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F)
(show image)
U040-000-MIC-F USB 2.0 Hi-Speed Adapter, USB-C to USB Micro-B (M/F) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)