location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641U4AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548104062 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2023
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-10500T (2.3 GHz base frequency, up to 3.8 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 10 IoT Enterprise SAC
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 256 GB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black :
The long product name of HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms, Windows 10 IoT Enterprise SAC, Intel® Core™ i5, 8GB RAM, 256GB SSD
More>>>
HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black:
The official description of HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be in the room from any room
AI-enhanced audio, cinematic 4K video, and engaging controls make virtual meetings more personal. HP Presence with Microsoft Teams Rooms[3] interacts intuitively with users providing an intelligent meeting experience and delivers useful real-time analytics back to IT.[5,6]

Short summary description HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black:
This short summary of the HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms, 2.3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, 256 GB, Windows 10 IoT Enterprise

Long summary description HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black:
This is an auto-generated long summary of HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black based on the first three specs of the first five spec groups.

HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Wi-Fi. Operating system installed: Windows 10 IoT Enterprise. Power supply: 65 W. Chassis type: Desktop. Weight: 1.42 kg. Product colour: Black

Empower small spaces

Remove barriers to conferencing and connect your workforce with the HP Presence Control with Audio, HP Presence See 4K AI Camera, HP Presence Mini Conferencing PC, and HP Smart Set Up for huddle and small rooms.

Bring people together

The intelligent HP Presence See 4K AI Camera wakes on room entry and automatically adjusts the framing of the video with speaker tracking and picture-in-picture modes. The HP Presence Control provides natural room-filling sound.

Quickly report issues

Report a room issue in two seconds. Remove the friction of reporting room issues like missing chairs, dry markers, trash, temperature issues, and more to IT, facilities, or the café admin with HP Presence Room Assistant.[9]

Wake your system on entry

Your HP Presence conferencing system utilizes HP Meeting Ready detection when you enter the room to wake your system so you can quickly start your meeting.

Lifelike video

The camera follows you or multiple presenters as they move within the camera’s frame with HP Auto Frame. HP Speaker Frame uses picture-in-picture to show the speakers expressions to build a connection with the audience.

Clear videoconferencing, even in low light

How you’re seen over video calls is as important as how you sound. Get vibrant clarity and make sure viewers never miss a visual cue, even in low lighting conditions with HP Lowlight Adjustment.

Stand up and be heard

HP Dynamic Voice Leveling automatically enhances microphone gain to optimize voice clarity within 3-meters of the microphone. HP AI Noise Reduction uses noise-filtering technology to enhance audio and video conferencing experience even while wearing a mask.

HP Rapid Echo Cancellation

Remove echo for participants not in the room with HP Presence microphones equipped with HP Rapid Echo Cancellation.

Disconnect Monitoring

Know when a device is physically disconnected from your HP Presence system with Disconnect Monitoring that provides a notice through the user interface.

Actionable insights

Get better visibility into the user experience and utilization of your conferencing spaces with optional HP Presence Insights that includes HP Room Assistant, deeper insights into meeting experiences and quality via a single pane of glass dashboard.

See how they feel

Take the guess work out of reading people by showing close-up views of up to four in-room attendees during a conference. Create an in-room experience for everyone on the conference with HP Presence Panoramic Frame.

Protected by HP Wolf Security

HP Wolf Security for Business protects the BIOS with a hardware-enforced, always-on, resilient defense. [19]

HP Auto EQ Calibration

HP Smart Setup automatically optimizes the audio to the room size and location of HP Presence devices with HP Auto EQ Calibration. [20]

Guest Mode

Use the multi-purpose cable included with your HP Presence solution to host any UC meeting directly from the convenience of your laptop. [21]

Clean your device

In two taps you can launch HP Clean Screen that allows you to safely wipe your HP Presence Control or HP Presence Control Plus without disruption or interference. Then, a clean device notice is sent to the HP Presence Insights dashboard. [6,22]

The Presence Mini Conferencing PC

With custom multi-UC capability and high-resolution share with no degrade in performance, the HP Presence Mini Conferencing PC is designed specifically to power intelligent conferencing experiences with color-coded in/out ports to simplify setup. [23]

Hear it all

With Audio by Bang & Olufsen, powerful speakers, and a low-profile sleek design, the HP Presence Control with Audio elevates the conferencing space and puts the controls at your fingertips. [24]

Intelligent 4K camera

Easily deployable and intelligent, the HP Presence See 4K AI Camera wakes on room entry and automatically adjusts the framing of the 4K video based on the number of participants in the room. Speaker tracking and picture-in-picture modes provide your audience with an in-the-room experience. [27]

Quickly report issues

Report a room issue in two seconds with the HP Presence Room Assistant. Now frequent issues like missing chairs, dry markers, trash, temperature issues, and more can be easily reported to IT, facilities, or the café admin. [9]

Real-time analytics

Know when something is wrong in the room via proactive monitoring and alerting of device health issues and updates with HP Presence Manager. HP Presence devices report their health status directly to the collaboration portal so you can resolve issues quickly. [5]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10500T
Processor cores
6
Processor threads
12
Processor boost frequency
3.8 GHz
Processor frequency *
2.3 GHz
Processor cache
12 MB
Processor cache type
L3
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.7 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
2666 MHz
ECC
Yes
Non-ECC
Yes
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
LAN controller
Intel® I219-LM
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
HDMI version
2.0a
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Design
Chassis type *
Desktop
VESA mounting
Yes
Design
Product colour *
Black
Performance
Market positioning
Premium
Motherboard chipset
Intel Q470
Built-in speaker(s)
Yes
Number of speakers
2
Password protection
Yes
Password protection type
BIOS, Power on, User
Software
Operating system installed *
Windows 10 IoT Enterprise
Pre-installed software
Microsoft Teams Rooms; HP Privacy Settings; HP Desktop Support Utilities; HP TechPulse; HP Presence Smart Setup; HP Cloud Endpoint Manager; HP Presence App
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Security tools
HP Wolf Security for Business includes: HP Sure Start Gen7, HP Secure Erase
HP Management tools
HP Client Catalog (download); HP Driver Packs (download); HP Image Assistant Gen 5 (download); HP Client Management Script Library (download); HP Manageability Integration Kit (download); HP Presence Manager; HP Presence Insights
HP GTIN (EAN/UPC)
196548104024
HP segment
Business
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Ocean-bound plastic in speaker enclosure, I/O strip and bezel frame; Recycled Plastic cushions
Weight & dimensions
Width *
177 mm
Depth *
175 mm
Height *
34 mm
Weight *
1.42 kg
Package width
580 mm
Package depth
290 mm
Package height
376 mm
Package weight
11.7 kg
Packaging content
Display included *
Yes
Cables included
AC, USB Type-C
VESA mount included
Yes
Logistics data
Harmonized System (HS) code
8517620000
Other features
Number of free internal memory expansion slots
2
Built-in camera
Yes
Country Distributor
Portugal 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Disclaimer HP Presence Small Space Solution Plus AI Camera with Microsoft Teams Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 IoT Enterprise Desktop Black:
Disclaimer

[3] Microsoft Teams Rooms software preinstalled. Subscription to Microsoft Teams Rooms required and sold separately.
[5] HP Presence Manager requires HP Presence Meeting Space Solutions and uses HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications. HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos .
[6] HP Presence Insights is included through December 31, 2022 with the purchase of HP Presence Meeting Space solutions. Functionality will then revert to HP Presence Manager. Purchase of 1–5-year license is required thereafter. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos. HP Presence Manager and HP Presence Insights use HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Terms of Service www.hp.com/hp-presence-insights-tos .
[9] HP Presence Room Assistant is included with HP Presence Insights. HP Presence Insights is included through December 31, 2022 and functionality will then revert to HP Presence Manager. Purchase of 1–5-year license is required thereafter. HP Presence Manager and HP Presence Insights uses HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications. HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos.

[19] HP Wolf Security for Business on HP Presence Room Solutions includes HP Sure Start and HP Secure Erase.
[20] HP Auto EQ Calibration only available with the purchase of HP Presence Meeting Room solutions.
[21] Multi-purpose cable has HDMI, USB Type-C® and USB-A connections.
[22] HP Clean Screen disables the touch on the device for 10 seconds allowing you to clean the screen.
[23] HP Presence Mini Conferencing PC included in select bundles or sold separately.
[24] HP Presence Control with Audio included in select bundles or sold separately.
[27] HP Presence See 4K AI Camera included in select bundles or sold separately. Wake on entry feature only available with HP Presence Meeting Room solutions.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
For full Intel®️ vPro® functionality, Windows 10 Pro 64 bit, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or WLAN card and TPM 2.0 are required. Some functionality requires additional 3rd party software in order to run. See http://intel.com/vpro.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All memory slots are customer accessible/upgradeable.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) of disk is reserved for system recovery software.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Guest mode will not be available using the front USB-C® port or using the rear DisplayPort™ port on the HP Mini.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
HP Presence Manager requires HP Presence Meeting Space Solutions and uses HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications. HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos.
HP Presence Insights is included through December 31, 2022 with the purchase of HP Presence Meeting Space solutions. Functionality will then revert to HP Presence Manager. Purchase of 1–5-year license is required thereafter. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos. HP Presence Manager and HP Presence Insights use HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Terms of Service www.hp.com/hp-presence-insights-tos.
Microsoft Teams Rooms Basic software is preinstalled, license activation required and includes core meeting experiences for up to 25 devices. A Pro license is sold separately and includes all Basic features plus the enhanced in-room meeting experiences, security and the Microsoft Teams Rooms Managed Services platform. Terms and conditions are subject to change. For more information, please visit Aka.ms/TeamsRoomsLicensing .
HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications and is not sold as a standalone service. HP TechPulse follows stringent GDPR privacy regulations and is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas. com/requirements.
HP Cloud Endpoint Manager is licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method.
HP Sure Start Gen7 is available on select HP PCs.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percentage of ocean-bound plastic contained in each component varies by product.
Plastic cushions are made from >90% recycled plastic.
HP Presence Exchange is a separately purchased service.