location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 450 for Cisco

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 450 for Cisco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-023-09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991016017
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2022 17:09:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 450 for Cisco
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15-Hour Battery Life
  • - HiFi Audio Streaming
  • - Omni-Directional Microphone
  • - UC Plug-And-Play
Long product name Jabra Speak 450 for Cisco :
The long product name of Jabra Speak 450 for Cisco. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth / USB, A2DP, 15 h
More>>>
Jabra Speak 450 for Cisco:
The official description of Jabra Speak 450 for Cisco as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GREAT SOUND QUALITY.
HIGHER PRODUCTIVITY.


ENJOY HANDS-FREE AUDIO CONFERENCING WITH JABRA SPEAK 450 FOR CISCO.
The Jabra Speak 450 for Cisco is a speakerphone that greatly enhances the user experience and the sound quality when collaborating on Cisco Jabber for Virtual Environments. Connect the Jabra Speak 450 for Cisco via Bluetooth® or USB and you can participate in phone calls or teleconferences with both hands free. Take notes or navigate around a shared desktop presentation, all without disrupting the conversation. Invite a colleague to join you at your desk, and thanks to 120 degree coverage, Jabra Speak 450 for Cisco gives you an instant mini-conferencing facility.

SOUNDS EXCELLENT
Let the frustration of muffled sound on teleconferences be a thing of the past! Jabra Speak 450 for Cisco gives you professional sound quality, with wideband audio to enable crystal clear, natural-sounding conversation.

TALK WHERE YOU WANT!
Connect Jabra Speak 450 for Cisco to your Cisco solution via Bluetooth and you’re free to roam up to ten meters away from your desk, without interrupting the conversation.

FULL INTEGRATION WITH CISCO
Both the appearance and functionality of Jabra Speak 450 for Cisco are streamlined to match your Cisco solution. Just connect it via USB cable or Bluetooth® USB adapter and you’re ready to go. On-device controls let you answer and end calls, mute and turn the volume up or down with ease. It is available in two colors - Dark or Light - and designed with the stylish Cisco look and feel.

Short summary description Jabra Speak 450 for Cisco:
This short summary of the Jabra Speak 450 for Cisco data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 450 for Cisco, Telephone, Black, 10 m, Buttons, Omnidirectional, Wired & Wireless

Long summary description Jabra Speak 450 for Cisco:
This is an auto-generated long summary of Jabra Speak 450 for Cisco based on the first three specs of the first five spec groups.

Jabra Speak 450 for Cisco. Device type: Telephone, Product colour: Black, Maximum operating distance: 10 m. Microphone direction type: Omnidirectional. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: A2DP. Power source type: Battery, Talk time: 15 h

Features
Device type *
Telephone
Auto *
No
Product colour
Black
Maximum operating distance
10 m
Control type
Buttons
Microphone
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
3.0
Power
Power source type
Battery
Talk time
15 h
Packaging content
Quantity
1