location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra LINK 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra LINK 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14208-01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487012832 show
Category:
Device receives bluetooth signals from bluetooth-enabled devices in the area e.g. smartphones. The receiver is attached to a stereo and this stereo plays the music it receives from the bluetooth-enabled device.
Bluetooth Music Receivers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:12:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra LINK 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nano sized high performance Bluetooth adapter
  • - Bluetooth Class 1 range (up to 100m/300ft with a connected Class 1 Bluetooth device)
  • - Bluetooth Class 2 range (up to 10m/33ft with a connected Class 2 Bluetooth device)
  • - Bluetooth version 3.0. Bluetooth profiles HFP1.6, DIP 1.3, A2DP 1.2
  • - USB 2.0 PC connection
  • - PC/Softphone functionality and call control only guaranteed with Jabra Supreme (With latest software)
Long product name Jabra LINK 360 :
The long product name of Jabra LINK 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra LINK 360
More>>>
Jabra LINK 360:
The official description of Jabra LINK 360 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Link 360 get up to 100m wireless range between your Bluetooth headset and pc.

Short summary description Jabra LINK 360:
This short summary of the Jabra LINK 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra LINK 360, USB, A2DP, 100 m, -10 - 60 °C, Black, Silver, Jabra Supreme / Speak 510 / Stealth / Jabra Motion / Jabra Supreme UC/MS, Jabra Stealth UC/MS,...

Long summary description Jabra LINK 360:
This is an auto-generated long summary of Jabra LINK 360 based on the first three specs of the first five spec groups.

Jabra LINK 360. Host interface: USB, Bluetooth profiles: A2DP, Transmission distance: 100 m. Power source: USB. Width: 15.8 mm, Depth: 21.2 mm, Height: 4.7 mm. Country of origin: China, Products per master (outer) case: 240 pc(s)

Call control at your fingertips

Convenient call control from your Bluetooth® audio device lets you enjoy quick, optimised use of your softphone. At the press of a button you can answer/end calls, put calls on hold, adjust volume and mute the microphone.

Crystal clear sound

Jabra Link™ 360 incorporates a number of sound quality features, such as HD Voice for crystal clear conversations and HiFi Audio Streaming with A2DP, that allows you to stream music, podcasts and GPS directions in HiFi quality.

Superior range for optimal mobility

The Jabra Link™ 360 Bluetooth adapter gives you the freedom to move about in and outside of the office. Its Bluetooth® Class 1 secures a best-in-class range of up to 100m from your PC, so you can call and multitask on your terms.

Features
Bluetooth version *
3.0
Bluetooth profiles
A2DP
Host interface *
USB
Transmission distance
100 m
LED indicators
Yes
Operating temperature (T-T)
-10 - 60 °C
Product colour
Black, Silver
Compatible products
Jabra Supreme / Speak 510 / Stealth / Jabra Motion / Jabra Supreme UC/MS, Jabra Stealth UC/MS, Speak 510+, Speak 450, Motion UC/MS, Motion Office, Evolve 65
Power
Power source *
USB
Weight & dimensions
Width
15.8 mm
Depth
21.2 mm
Height
4.7 mm
Package width
45 mm
Package depth
10 mm
Package height
75 mm
Package weight
10 g
Packaging content
Quantity
1
Logistics data
Country of origin
China
Products per master (outer) case
240 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)