location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-2002nj
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
457N8EA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 5600G (3.9 GHz base clock, up to 4.4 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - Windows 10 Home
  • - NVIDIA® GeForce RTX™ 3060 Ti (8 GB GDDR6 dedicated) with LHR
  • - 16 GB DDR4-3200 MHz RAM (1 x 16 GB), 1 TB PCIe® NVMe™ M.2 SSD
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black :
The long product name of HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pavilion Gaming Desktop TG01-2002nj Bundle PC, Windows 10 Home, AMD Ryzen™ 5, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3060 Ti
More>>>
HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black:
The official description of HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power for the win

Get ready to game on your terms. This powerful rig is built to keep up with the games of today and tomorrow. Beneath its compact and sleek exterior, you will find all the performance you need to play with confidence and room to expand and upgrade.

Short summary description HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black:
This short summary of the HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming TG01-2002nj, 3.9 GHz, AMD Ryzen™ 5, 5600G, 16 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black:
This is an auto-generated long summary of HP Pavilion Gaming TG01-2002nj AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming TG01-2002nj. Processor frequency: 3.9 GHz, Processor family: AMD Ryzen™ 5, Processor model: 5600G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060 Ti. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor model *
5600G
Processor cores
6
Processor threads
12
Processor boost frequency
4.4 GHz
Processor frequency *
3.9 GHz
Processor cache
16 MB
Processor cache type
L3
Number of processors installed
1
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3060 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
On-board graphics card model *
AMD Radeon Graphics
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8822CE
Antenna type
2x2
Bluetooth
Yes
Network
Bluetooth version
5.0
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
AMD B550A
Motherboard form factor
mini ITX
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Pre-installed software
ExpressVPN; LastPass Premium
Trial software
McAfee LiveSafe, Microsoft Office 365
Brand-specific features
HP Support Assistant
Yes
HP Software provided
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub
HP segment
Home
Power
Power supply *
500 W
Weight & dimensions
Width *
155.4 mm
Depth *
307 mm
Height *
337.4 mm
Weight *
5.96 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes