HP logo

HP X34 UWQHD Gaming Monitor computer monitor

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59335
Info modified on:
31 May 2024, 09:36:14
End of life date:
31 Oct 2023
Bullet Points HP X34 UWQHD Gaming Monitor computer monitor:
  • - Filter out high-energy blue light and game comfortably with adjustable base.
  • - See all the angles with an IPS display and even more colors with HDR 400 in Ultra-Wide Quad HD (3440 x 1440)<sup>[4]</sup>.
  • - Play flawlessly with 165 Hz, 1ms response time<sup>[1]</sup>, and AMD<sup>[2]</sup> FreeSync™ Premium<sup>[3]</sup>.
  • - Made with 85% post-consumer recycled materials and sustainably sourced and recyclable packaging.<sup>[5]</sup>
Long product name HP X34 UWQHD Gaming Monitor computer monitor:

X34 UWQHD Gaming Monitor

HP X34 UWQHD Gaming Monitor computer monitor:

All play, every play.
Play longer, comfier, and with amazing accuracy on our suite of sweet gaming monitors. We've redefined high definition gaming with IPS Panel Technology, 165Hz, 1ms response time[1], AMD[2] FreeSync™ Premium[3], and more colors than ever before.

Short summary description HP X34 UWQHD Gaming Monitor computer monitor:

HP X34 UWQHD Gaming Monitor, sRGB, 99%, 816.5 mm, 235 mm, 514.4 mm, 8 kg

Long summary description HP X34 UWQHD Gaming Monitor computer monitor:

HP X34 UWQHD Gaming Monitor. Colour gamut standard: sRGB, Colour gamut: 99%. Width (with stand): 816.5 mm, Depth (with stand): 235 mm, Height (with stand): 514.4 mm. Package width: 1063 mm, Package depth: 187 mm, Package height: 480 mm

Reasons to buy
Video
Specs
Recommended products
Distributors
Loading...
Disclaimer HP X34 UWQHD Gaming Monitor computer monitor 2V7W6AS:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower. Results may vary based on quality of the original picture/photo/video and difference between the previous monitor settings compared to the HP Enhance + mode.
[2] FreeSync™ Premium is only available when it is connected on Display Port or HDMI. FreeSync is an AMD® technology enabled on FHD or QHD displays and is designed to eliminate stuttering and/or tearing in games and videos by locking a display’s refresh rate to the frame rate of the graphics card. Mandatory low framerate compensation and at least 120Hz refresh rate, AMD Radeon Graphics and/or AMD A-Series APU-compliant monitors with DisplayPort/HDMI Adaptive-Sync required. AMD 15.11 Crimson driver (or newer) required to support FreeSync over HDMI. Adaptive refresh rates vary by monitor. More information is available at www.amd.com/freesync.
[3] Supports Adaptive-sync with NVIDIA® GeForce® graphics cards and AMD Radeon graphics cards. FreeSync™ certified. Compatible with NVIDIA® GeForce® GTX 10 series, GTX 16 series and newer graphics cards.
[4] Ultra-wide quad high-definition (UWQHD) content is required to view UWQHD images.
[5] Based on HP's internal analysis. Monitor’s 85% post-consumer recycled plastic content consists of 5% ocean bound plastic materials by weight. 100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers. Plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.

[7] Requires a monitor and AMD Radeon™ graphics, both with FreeSync™ Premium support. AMD FreeSync™ Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[8] VESA mounting arm or wall mounting assembly sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.