location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B315V_DNI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205069396 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 16:48:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox B315V_DNI user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Series Embedded Web Server Administrator Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Multifunction Printer Safety, Regulatory, Recycling, and Disposal Reference Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Multifunction Printer Quick Reference Guide (9.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xerox B315 Multifunction Printer
  • - 42 B&W ppm Letter/40 B&W ppm A4
  • - Small footprint
  • - Standard Wi-Fi: AirPrint, Mopria and Wi-Fi Direct®
  • - Copy scan and fax capabilities
  • - Connectivity to advanced workflow apps via Xerox Workflow Central (optional)
  • - Perfect for compact work environment
  • - Simple Installation with Smart Start Installer
  • - Standard automatic two-sided printing
  • - Energy Star, Blue Angel, EPEAT & Green World Alliance
  • - Print & Scan tools to transform documents easily
  • - Access to Workflow Central to increase productivity and automate repetitive tasks
Long product name Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One :
The long product name of Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xerox B315 A4 40ppm Wireless Duplex Copy/Print/Scan/Fax PS3 PCL5e/6 2 Trays 350 Sheets
More>>>
Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One:
The official description of Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Xerox B315 multifunction printer includes built-in Wi-Fi with Wi-Fi Direct and is easy to set up with Xerox® Smart Start Software, so it is ready to work hard right out of the box. Print from your mobile devices with support for Apple AirPrint, Mopria Print Service and Chromebook printing. Designed for small businesses that need to print, copy and scan. It includes features such as automatic 2-sided printing on A4 and legal sized paper, a 50-sheet automatic document feeder, standard paper capacity of 250 sheets, a 1 GHz Dual Core processor with 512 MB of memory and monthly print volume of up to 2,500 pages, the B315 is a workhorse. Do more with optional Xerox Workflow Central, allowing you to convert documents into other languages, change handwritten messages into shareable text documents, create audio files of hardcopy to listen to on the go, automatically redact content and convert scans into Microsoft Office Applications. Our Green World Alliance programme offers hassle-free toner cartridge recycling.

Short summary description Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One:
This short summary of the Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One, Laser, Mono printing, 2400 x 2400 DPI, A4, Direct printing, Blue, White

Long summary description Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One:
This is an auto-generated long summary of Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One based on the first three specs of the first five spec groups.

Xerox B315 Multifunction Printer, Print/Scan/Copy, Black and White Laser, Wireless, All In One. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Copy, Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Blue, White

Perfect for small work teams or home offices – performance and reliability you can count on.
Perfect for small work teams or home offices – performance and reliability you can count on.

Small enough for tight spaces. Quiet enough for home offices. Made ready to work.
Small enough for tight spaces. Quiet enough for home offices. Made ready to work.

Color touchscreen makes even the most complicated tasks simple.
Color touchscreen makes even the most complicated tasks simple.

Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.
Don't just scan, add Workflow Central and do more: translate, summarize, redact, etc.

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.
Xerox® Print & Scan Experience makes printing and scanning simple with Windows 10 & 11.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

The power to do even more, with two-sided color scanning, higher paper capacities and easy workflow tools.
The power to do even more, with two-sided color scanning, higher paper capacities and easy workflow tools.

The story is currently unavailable. Please, contact us.
Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
18 ppm
Warm-up time
90 s
Time to first page (black, normal)
5.8 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Maximum copy size
A4
Duplex copy speed (black, US Letter)
17 ppm
Time to first copy (black, normal)
5.3 s
Maximum number of copies
9999 copies
Copier resize
-25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Optical scanning resolution (black)
600 x 600 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, File, Network folder, USB
Image formats supported
GIF, TIFF, JPG
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Scan drivers
ICA, TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
600 x 600 DPI
Fax resolution (colour)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Auto-redialing
Yes
Fax forwarding to
E-mail, FTP, Fax
Fax delayed sending
Yes
Auto reduction
Yes
Fax coding methods
JBIG, JPEG, MH, MMR, MR
Features
Recommended duty cycle
0 - 6000 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Copy, Print, Scan
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, PostScript 3
Printer fonts
Bitmap, PCL, PostScript, Scalable
Number of PCL fonts
6
Number of PostScript fonts
158
Number of bitmap fonts
2
Number of scalable fonts
89
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Pre-printed, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Paper handling
Non-ISO print media sizes
Folio, Legal, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5
Custom media width
99 - 216 mm
Custom media length
148 - 360 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 217 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Duplex media weight
60 - 90 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
EAP-MD5, EAP-TLS, EAP-TTLS, LEAP, PEAP, WEP, WMM, WPA, WPA-TKIP, WPA2, WPA2-Enterprise
Embedded web server
Yes
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Sound pressure level (printing)
67.1 dB
Sound power level (printing)
67.1 dB
Sound power level (standby)
3.1 dB
Design
Product colour *
Blue, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7.11 cm (2.8")
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
580 W
Power consumption (printing)
360 W
Power consumption (standby)
7.5 W
Power consumption (sleep)
1.1 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
47-63 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2019
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Storage temperature (T-T)
-40 - 40 °C
Operating temperature (T-T)
10 - 32.2 °C
Storage relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT
Weight & dimensions
Width
411 mm
Depth
266 mm
Height
339 mm
Weight
12.8 kg
Packaging data
Package width
420 mm
Package depth
470 mm
Package height
390 mm
Package weight
14.7 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
2500 pages
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Export Control Classification Number (ECCN)
EAR99
Harmonized System (HS) code
84433100
Other features
Web-based management
Yes
Maximum scan area (ADF)
216 x 356 mm
Supported network protocols
TCP/IP: HTTP/HTTPS, IPP, LPR/LDP, Raw Socket Printing/Port 9100, IPv4/IPv6, MS Web Services WSD-Print 802.1x, SNMP
Software CD
Yes
Documentation CD
Yes
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)