location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motion UC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99500000-69
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 02:50:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Technical specifications (EN) (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey Car/Home office Ear-hook, In-ear Headset
  • - Wireless Bluetooth 4.0+EDR 100 m
  • - Intraaural 150 - 6500 Hz 16 Ω
  • - Microphone type: Boom 11 dB
  • - Built-in battery
More>>>
Short summary description Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey:
This short summary of the Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Motion UC, Wireless, 150 - 6500 Hz, Car/Home office, 17.5 g, Headset, Black, Grey

Long summary description Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey:
This is an auto-generated long summary of Jabra Motion UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black, Grey based on the first three specs of the first five spec groups.

Jabra Motion UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car/Home office. Headphone frequency: 150 - 6500 Hz. Wireless range: 100 m. Weight: 17.5 g. Product colour: Black, Grey

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Car/Home office
Headset type
Monaural
Product colour *
Black, Grey
Control unit type
On-ear control unit
Control type
Buttons
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
Certification
FCC, IC, GOST, REACH, UL, TCO
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
4.0+EDR
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
150 - 6500 Hz
Impedance
16 Ω
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6500 Hz
Microphone sensitivity
11 dB
Microphone
Microphone direction type
Omnidirectional
Folding microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Talk time
8 h
Battery recharge time
2 h
Charging source
USB
Standby time
360 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Sustainability
Sustainability certificates
RoHS, CE
Weight & dimensions
Width
14.5 mm
Depth
102 mm
Height
70 mm
Weight
17.5 g
Packaging content
Quick start guide
Yes
Quantity
1
Technical details
Compliance certificates
RoHS, CE
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), Silicone, Stainless steel, Thermoplastic elastomer (TPE)
Brand Image Product code Product Stock Price from
Jabra A Headset - ENG pack Jabra A Headset - ENG pack
(show image)
66001-09 Jabra A Headset - ENG pack 0.00
(excl. VAT)
0 (incl. VAT)