location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2311x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV686AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111620906 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jul 2012
Product end of life date
Bullet Points HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 33 W
Warranty: 1 Year
Long product name HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2311x, 23'' TN, 16:9, 1920 x 1080, 250 cd/m2, 1000:1, 5 ms, 1 x VGA, 1 x HDMI, 1 x DVI-D, Black
More>>>
HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
The official description of HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 2311x 58.4 cm (23") Diagonal LED LCD Monitor
The HP 2311x 58.4 cm (23") LED Monitor offers the perfect combination of high screen performance and environmental features. Enjoy the wonders of LED while reducing your environmental impact.

A dazzling visual experience
The HP 2311x will dazzle you with its LED backlighting, creating deeper blacks with high dynamic contrast, brilliant colours and sharper clarity. And you’ll enjoy its exceptionally thin design, which looks good on any desktop.

A variety of environmental solutions
Go greener! This monitor has low power consumption LED technology, a thin profile and a detachable base that allows thin packaging and a lower carbon footprint during transport. Plus, it has mercury-free backlighting and arsenic-free display glass.

Connect easily to your notebook
The HP 2311x 58.4 cm (23") LED Monitor can be easily connected to your HP PC or notebook, using VGA and HDCP supported DVI-D and HDMI inputs. Take in the sharp Full HD view while surfing the Internet, working on projects or watching films and videos.

Stunning screen appeal and ultimate comfort
No need to get a stiff neck: the monitor’s stylish, sleek exterior has tilt and slide adjustment for a comfortable view, while you’re working, editing videos or surfing the Internet.

Short summary description HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2311x, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP 2311x. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
94 - 94 kHz
Vertical scan range
76 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
HDCP
Yes
Card reader integrated
No
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
0 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Ergonomics
LED indicators
Power
Power
Power consumption (typical) *
33 W
Power consumption (standby) *
0.6 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (without stand)
557.9 mm
Depth (without stand)
159 mm
Height (without stand)
416.5 mm
Weight (without stand)
3.91 kg
Packaging data
Package width
585 mm
Package depth
126 mm
Package height
397 mm
Package weight
5.91 kg
Packaging content
Cables included
AC, DVI, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
Dimensions (WxDxH)
557.9 x 159 x 416.5 mm
TV tuner integrated
No
Package dimensions (WxDxH)
585 x 126 x 397 mm
Certification
FCC, CE, ETL/CSA, NOM/NYCE, GOST, TuV, WEEE, EuP Lot6, Microsoft WHQL, FCC, GS, PSE, PSB, CSA, UL, CE, C-Tick, CCC, GOST, BSMI, KC, CB, EPEAT Silver
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:33:52
Uk has collected 8 expert reviews for HP 2311x computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
uk.hardware.info
Updated:
2014-01-23 01:10:23
If you enjoy playing shooters, you care less about perfect colour rendering or energy-efficiency and more about fast response times without blurring and ghosting. Hardware.Info asked 14 manufacturers to send their best gaming monitors, and in the end te...
0%
tomshardware.co.uk
Updated:
2015-07-10 06:51:16
We've spent a lot of time evaluating the performance of graphics cards and processors, but a good monitor is almost every bit as important to gamers and professionals alike. For our first look at monitors in 2011, we are starting out with three 23...
0%
gadgetreview.com
Updated:
2014-02-05 01:35:25
Are you old enough to remember “big-butt” monitors, or CRT displays, by which they are more professional referred? I've spoken to some teens who don't. To them I say, “It sucks to be you!” For you know not, the appreciation for which we old fogies place o...
Bottom line Shawn Sanders 4.0 5.0 You will be hard-pressed to find a better performing monitor at this price po...
80%
tomshardware.com
Updated:
2015-07-10 06:51:16
We've spent a lot of time evaluating the performance of graphics cards and processors, but a good monitor is almost every bit as important to...
0%