location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion g7-2089sd Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
g7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
g7-2089sd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6G73EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:57:47
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Pavilion g7-2089sd Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This short summary of the HP Pavilion g7-2089sd Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion g7-2089sd, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g7-2089sd Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Pavilion g7-2089sd Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Pavilion g7-2089sd. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Design
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
Maximum number of SMP processors
1
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory slots (available)
1
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dolby Advanced audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Speakers manufacturer
Altec Lansing
Built-in microphone
Yes
Optical drive
Optical drive interface
SATA
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Ports & interfaces
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Power auto-sensing
Yes
Security
Cable lock slot
No
Password protection type
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-24 - 45 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
412 mm
Depth
267 mm
Height
36.8 mm
Weight *
2.98 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Maximum internal memory (64-bit)
8 GB
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 21:28:43
Uk has collected 9 expert reviews for HP Pavilion g7-2089sd Intel® Core™ i5 i5-3210M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2013-05-12 21:28:42
The Pavilion G7-1300 series is an extended family of laptops, with no fewer than 13 models on HP's site alone and a 30% price difference at either end. The processing power ranges from models that don't allow you to really stray from Word and Excel to...
Good Decent battery life, Large touchpad, Low noise levels, Price...
Bad TN display with inaccurate colours and low contrast, Mediocre speakers, No USB 3.0...
Bottom line The HP Pavilion G7-1300 series has a low-budget chassis but is able to meet most people's basic computing needs. On the model we tested (G7-1355ef) you can even play a video game or two...
60%
gadgetshow.channel5.com
Updated:
2013-05-12 21:28:43
The HP Pavilion g7-1375ea is a 17.3-inch laptop that comes with the WIndows 7 Home Premium operating system. It is powered by a dual-core Intel Pentium B960 processor, has a 4GB memory and a 750GB capacity hard drive. Other extras include HDMI output t...
Good Despite its size, the HP Pavilion g7-1375ea doesn’t feel as heavy as it should. It weighs 3KG, which isn’t exactly featherweight, but the weight just feels evenly distributed across this large laptop.Its dual-core processor and 4GB RAM also makes light work of most tasks. It’s quick to boot up and is capable of effortlessly jumping from task to task. And unlike some laptops, the HP Pavilion g7-13...
Bad Unfortunately the HP Pavilion g7-1375ea suffers from the same problem that affects most laptops. Sound is not the best, and can be tinny at the best of times. The best bet here is to invest in a decent pair of earphones or speakers. The touchpad could also be better. It clearly works, but two finger scrolling feels unreliable. You’re better using a mouse here.
Bottom line The HP Pavilion g7-1375ea is a great little (make that, big) laptop that offers pretty much everything one would need from a portable computer. Its performance is good, even playing games. Picture quality is spot on. Just be sure to invest in a pair of...
60%
notebookcheck.net
Updated:
2013-05-12 21:28:42
After evaluating two of the less expensive models with AMD's Trinity APU ( g7-2053sg with A6-4400M and g7-2051sg with A10-4600M) in the last few weeks, we decided to take a look at the most powerful member of the series - the g7-2007sg . This model retail...
Good High performance, Ample RAM, Not very power hungry, Attractive price, 2x USB 3.0...
Bad Reflective chassis surfaces, Weak display, Very warm under load, Not very upgradable, Only 1 year warranty...
Bottom line Our main points of criticism are elsewhere the glossy and moderately sturdy chassis, the very slow Fast-Ethernet port, and a fan system that's always on - it would be great if HP could make some improvements here. What we really would wish for is a better...
75%
notebookcheck.net
Updated:
2013-05-12 21:28:42
With the HP Pavilion g7-2053sg , another 2000-series model faces up to our tests. On the outward appearance, the g7-2053sg is indistinguishable from the g7-2051sg. Both come with a 17.3-inch-display and sit in an identical plastic case . The differences a...
Good Relatively compact and light, Good speaker, Decent price...
Bad Modest performance, Average display, Pulsating fan noise, Throttling under load...
Bottom line The moderate price makes the HP Pavilion g7-2053sg interesting again.The HP Pavilion g7-2053sg's final verdict overlaps with our verdict of the sister model g7-2051sg in many points. The current review model too will find its buyers in the segment of pric...
73%
notebookcheck.net
Updated:
2013-05-12 21:28:42
HP clearly positions its Pavilion series as consumer notebooks for "everyday computing". This especially applies to the g7-2051sg since it is evident that the 17.3 inch device is a desktop replacement laptop. It should cope with routine tasks like writing...
Good Powerful platform, Fairly compact size...
Bad Moderate workmanship, Only average screen, Inadequate thermal design, Pulsating fan noise...
Bottom line Not convincing HP's Pavilion g7 2051sg performanceWith its Pavilion g7-2051sg, HP addresses price-conscious consumers looking for a notebook to replace their desktop. The device's price of EUR 599 (~$750) is reasonable considering the 17.3 inch screen, th...
73%
notebookcheck.net
Updated:
2013-05-12 21:28:43
For example, it has a quad core processor from AMD. The A6-3420M only clocks with 1.5 GHz, but it has an integrated graphics chip ( Radeon HD 6520G ). To increase the performance even more, HP treats the multimedia machine to a second graphics card. The R...
Good Reasonable noise development, Quad core CPU and dual GPU, Cool case surfaces, Low power consumption, Compact power adapter, Attractive price, Big HDD...
Bad CrossFire issues (e. g. micro stuttering), Unpleasant touchpad surface, Poor interface diversity, Poor glare-screen, Second grade keyboard, Poor performance...
Bottom line HP Pavilion g7-1353egThe Pavilion g7-1353eg offers a quite successful blend of price, performance and quality. Although the 17 inch device doesn't really excel in any point, the multimedia notebook hardly makes any major blunders, either.Above all, there...
76%
pcmag.com
Updated:
2013-05-12 21:28:43
A well-equipped budget laptop, like the HP Pavilion g7-2160us ($629.99 list at Staples), can be a good fit for the dorm room or family home. It's great for completing day-to-day tasks, as well as casual gaming and light photo editing. It may not have a...
Good Intel Core i3 processor, 640GB hard drive, Big 17-inch display, Stylish two-toned design...
Bad Mushy keyboard, Speakers can't handle louder volumes, Limited feature set...
Bottom line The HP Pavilion g7-2160us is a budget-priced laptop equipped with a Core i3 processor, big screen, and large hard drive, for a fairly low price. It's great, so long as you can accept a limited feature set...
70%
notebookcheck.net
Updated:
2013-05-12 21:28:43
The HP Pavilion g7-1002sg we reviewed, is equipped with an AMD Phenom II X4 P960 quad-core processor, running at a clock rate of 1.8 GHz, 4 GB DDR3 RAM, a 750 GB hard drive and a dedicated AMD Radeon HD 6470M graphics card. Sounds expensive? It's not! Thi...
Good Easy-to-Access Hardware, Acceptable Variety of Ports, Large Keyboard w/ Num Pad, HD+ Resolution (1600x900), Good Application Performance...
Bad Somewhat Flimsy Plastic Case, Few Accessories, Poor-Quality Keyboard & Touchpad, Mediocre Reflective Screen, Only Sandy Bridge Models with SATA III Support, Constantly Spinning Fan, Noise and Heat under Heavy Use, Unimpressive Battery Life...
Bottom line The HP Pavilion g7-1002sg is definitely marketed toward bargain hunters at a suggested retail price of only 499 Euro. In exchange, you get a laptop with a large 17.3" screen and a fair amount of choices concerning hardware, all housed in a simple plastic...
74%
pcmag.com
Updated:
2013-05-12 21:28:43
In previous years, HP's laptop line-up included the G-series, a range of budget notebooks that delivered all the basic computing essentials, but didn't have a lot going for it in the looks department. Now, the G-series has been brought into the Pavilio...
Good Revamped touchpad. Strong overall performance. Decent battery life. Two-year warranty.
Bad A mixed bag of bloatware. No gaming capability.
Bottom line The HP Pavilion g7-1033cl laptops performs as well as the best of its budget priced peers, and while it's not as cheap as some alternatives, Costco includes perks that more than make up for the difference in cost. Buy it nowCheck here for other Notebo...
80%