location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7090
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JCPNP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184675915
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
OptiPlex 7090 Small Form Factor Re-imaging guide for Windows 10 (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 7090 Small Form Factor Dust Filter Install Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL JCPNP user manual (31.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 7090 Small Form Factor Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 7090 Small Form Factor Cable Cover Install Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10505 (12MB Cache, 3.2GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 3 Years Basic Onsite
Long product name DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black :
The long product name of DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-10505 (12MB Cache, 3.2GHz), 8GB DDR4-SDRAM, 256GB SSD, DVD±RW, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
The official description of DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium intelligent desktops
Intelligent business tower and small form factor desktops that deliver ultimate expandability and performance. With 10th and 11th Gen Intel® processors.

Short summary description DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
This short summary of the DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7090, 3.2 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 7090. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10505. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Intelligence you can rely on
Intelligence you can rely on

OptiPlex has over 28 years of experience delivering customer-led innovation for desktops by continuously creating faster and smarter experiences. Featuring versatile, space-saving form factors with customized deployment options and up to 11th Gen Intel® processors.

ExpressResponse: With Intel® Adaptix™ Technology, prioritize your most important apps, so they open faster and perform better.

Intelligent Audio: Collaborate like you’re in the same room. Intelligent Audio enhances your audio quality and reduces background noises, so you can hear and be heard, creating a better conference experience for all.

ExpressConnect: New ExpressConnect automatically joins the strongest access point and directs bandwidth to critical applications, wherever you work.

Work smart
Work smart

Flexible configuration: Embrace new productivity features at the same affordable price you’ve come to expect. With multiple form factors, you’ll find a desktop that works perfectly within your workspace.

Stay Cool: Utilizing the shift venting pattern, the 7090 maximizes air intake to keep your system’s temperature down.

Uncompromising productivity
Uncompromising productivity

Power through your work: Built with up to 11th Generation Intel® i9 processors with 125W CPU and up to 128GB 3200MHz DDR4 RAM supports for uncompromising performance. Optional Intel vPro® processors offer businesses the performance, manageability, built-in security features, and stability of an Intel® platform and align to a future-proof roadmap.

Next-Gen graphics: Designed to support high-end, ready for VR, 225W-class graphics cards including NVIDIA® GEForce® RTX 3070, the 7090 towers can tackle graphic-intensive workloads without breaking a sweat.

High speed access: Dual M.2 SSD options, or SuperSpeed+ USB Ports with USB 3.2 Gen 2x2 capable port options, high speed data access and two times faster transfer speeds.

Modernize your experience with Dell Technologies Unified Workspace

Dell Technologies Unified Workspace is the gold standard approach to helping you achieve a modernized endpoint environment and deliver an optimized end user experience. Dell's software and services solutions integrate with current endpoint environments and provide enhanced efficiencies, actionable insights and an optimized experience across deployment, security, management and support.

Gains from implementing Dell Technologies Unified Workspace offset hardware and IT costs
- Modern factory provisioning and reduce deployment time by 50%
- Comprehensive endpoint security above and below the OS
- Unified management from one console of your choice
- Predictive, proactive support to reduce support calls by up to 46% and resolve issues 6x faster

Advancing sustainability
Advancing sustainability

Eco-Labels: This product is EPEAT Gold and ENERGY STAR qualified (on select configurations). EPEAT registration varies by country. For specific country participation and rating, please see www.epeat.net.

Products and packaging: Dell Technologies is transitioning to products and packaging made from recycled or renewable resources, and improving products’ energy efficiency. We are also working towards reducing our greenhouse gas emissions within our operations and with our direct supply chain partners.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10505
Processor cores
6
Processor boost frequency
4.6 GHz
Processor frequency *
3.2 GHz
Processor cache
12 MB
Memory
Internal memory *
8 GB
Maximum internal memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2666 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
35
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I219
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2x2 Type-C ports quantity
1
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Product colour *
Black
Intel® vPro™ Platform Eligibility
Yes
Performance
Motherboard chipset
Intel Q570
Audio system
Waves MaxxAudio
Performance
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system language
Multilingual
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
200 W
Power supply input voltage
90 - 264 V
Power supply input frequency
50 - 60 Hz
80 PLUS certification
80 PLUS Bronze
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Non-operating shock
105 G
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
92.6 mm
Depth *
292.8 mm
Height *
290 mm
Weight *
5.72 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Mouse connectivity
Wireless
Keyboard included on selected markets only
Yes
Keyboard connectivity
Wireless
Input device model
KM5221W
Logistics data
Harmonized System (HS) code
84715000
Country Distributor
France 1 distributor(s)
United Kingdom 4 distributor(s)
Disclaimer DELL OptiPlex 7090 Intel® Core™ i5 i5-10505 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
Disclaimer

Actual configuration might differ from illustration