location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7520QT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7520QT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184200155 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 344891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:30:58
The date of the most recent change of this product data-sheet in Icecat.
Display Manager User’s Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL C7520QT user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Outline Dimensions (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Handling Instructions (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
External Control Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Display Control Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EUROPEAN UNION - Declaration of Conformity (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 74.5" UHD LED IPS 3840 x 2160 Flatfrog InGlass Touch
  • - 8ms, 16:9, 350cd/m², 1200:1
  • - 1 x DP 1.2, 1 x VGA, 3 x HDMI, 6 x USB 3.0, 1 x RJ-45, 1 x RS232, 3.5 mm
Warranty: 3 Years Base Adv Ex
Long product name DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen :
The long product name of DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

74.5" (3840 x 2160) UHD IPS, Flatfrog InGlass Touch, 178°/178°, 1.07B, 1200:1, 350 cd/m², 160W
More>>>
DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen:
The official description of DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Write, brainstorm and increase productivity with virtually zero-lag, 20-point touch and our exclusive Dell Screen Drop feature.

Short summary description DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen:
This short summary of the DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

DELL C7520QT, 189.2 cm (74.5"), LCD, 3840 x 2160 pixels

Long summary description DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen:
This is an auto-generated long summary of DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen based on the first three specs of the first five spec groups.

DELL C7520QT. Display diagonal: 189.2 cm (74.5"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD, Touchscreen. Product colour: Black

The future of collaboration
The future of collaboration

Instant engagement: With InGlass™ 20-point touch capability, multiple users can interact with the screen at the same time.

Intuitive technology: Experience natural touch functionality, a feature that allows you to annotate with your fingers, write with a stylus, or even erase written content with the palm of your hand with virtually no lag. And, since the touch functionality is compatible with most industry-standard software (as well as included FlatFrog software), it integrates seamlessly into however you work.

More ways to display: Quickly tile and arrange your applications by conveniently selecting from predefined templates with the Easy Arrange feature on Dell Display Manager software. You can also start presentations faster with Auto-restore, a feature that remembers your last presentation layout.

Exclusive to Dell. Inclusive to all.
Exclusive to Dell. Inclusive to all.

Improve reachability for users of different heights using our exclusive Dell Screen Drop technology, the world's first accessibility feature. Raise, lower and mark up the image at three different height settings via the buttons at the side of the panel.

Present with power
Present with power

Keep them captivated: Showcase every vivid image on a 75" screen with 4K resolution. Plus, from virtually anywhere in the room, your audience will see consistent colors across the screen thanks to the wide viewing angle enabled by In-Plane Switching (IPS) technology.

Look for longer: Engage your audience’s attention with crisp visuals and text. And Dell's ComfortView reduces blue-light emissions for greater eye comfort, allowing your audience to focus for extended periods of time.

Eye-catching clarity: Keep the focus on your work, not distracting reflections or fingerprints, thanks to the anti-glare and anti-smudge coatings.

Speak to your audience: Bring every video or audio element to life with the built-in 2x20W speakers.

Simple setup. Streamlined manageability.
Simple setup. Streamlined manageability.

All-in-one convenience: This interactive touch monitor seamlessly integrates an optional Dell OptiPlex Micro PC, which allows IT to select the best option for your business needs. Including the ability to upgrade as needed and easily upload your preferred corporate image, that gives you a display solution which adheres to your company’s security and service standards.

Built to ease IT management: IT can manage the monitor remotely with RS232, RJ45 and HDMI CEC connectivity.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Display
Panel type
IPS
Display diagonal *
189.2 cm (74.5")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Number of simultaneous touchpoints
20
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.429 x 0.429 mm
Native refresh rate
60 Hz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB port *
Yes
USB ports quantity
7
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-A, USB Type-B
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
40 W
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Power
Power consumption (typical) *
140 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
Power consumption (max)
270 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Display width
1735 mm
Display depth
79.1 mm
Display height
1017.4 mm
Display weight
64 kg
Width
1734.8 mm
Depth
78.7 mm
Height
1018.5 mm
Weight
64 kg
Packaging data
Package weight
76 kg
Packaging content
Remote control included
Yes
Cables included
DisplayPort, HDMI, USB, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
UL
Carbon footprint
Total carbon footprint (kg of CO2e)
2770
Total carbon emissions, standard deviation (kg of CO2e)
1428
Carbon emissions, manufacturing (kg of CO2e)
1408
Carbon emissions, logistics (kg of CO2e)
400
Carbon emissions, energy usage (kg of CO2e)
940
Carbon emissions, end-of-life (kg of CO2e)
22
Total carbon emissions, w/o use phase (kg of CO2e)
1830
Features
Wall mountable
Yes
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Aspect ratio
16:9
Audio output
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:17:58
Uk has collected 2 expert reviews for DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Laptopmag.com
Updated:
2019-12-01 17:17:58
I didn't know what to expect when Dell told me to visit its Manhattan office to review a $5,999 75-inch monitor. I had seen my fair share of oversize monitors but was still taken aback when I entered the room to find the Dell C7520QT covering half an offi...
Good Massive 75-inch, 4K display, 20-finger touch supports work wells, Useful accessibility features, Plenty of ports, PC slot supports Dell Micro PCs...
Bad Dim display, Large and heavy, Lackluster speakers...
Bottom line Dell's 75-inch 4K Interactive Touch Monitor is an impressive tool for collaborating in the office or classroom, but the panel doesn't get very bright...
70%
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL C7520QT Signage Display 189.2 cm (74.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm) tool for product carbon footprint calculations. http://msl.mit.edu/projects/paia/main.html
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the Ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/) whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. Typical lifetime usage assumptions are either four or five years based on the product line.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report when available.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).