location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR Backpack G1 Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR Backpack G1 Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RN31AA#ABB
Category:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
Backpack PCs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP Z VR Backpack G1 Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel® Core™ i7 i7-7820HQ 2.9 GHz
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - SSD 256 GB
  • - NVIDIA® Quadro® P5200 16 GB GDDR5
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2
Long product name HP Z VR Backpack G1 Workstation :
The long product name of HP Z VR Backpack G1 Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7820HQ (2.9GHz 8M Cache), 16GB DDR4 2400MHz, 256GB SSD, Intel HD Graphics 630 + NVIDIA Quadro P5200 16GB GDDR5, Gigabit Ethernet, Wi-Fi 802.11 a/b/g/n/ac, Bluetooth 4.2, Windows 10 Pro 64-bit
More>>>
HP Z VR Backpack G1 Workstation:
The official description of HP Z VR Backpack G1 Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The full potential of VR is brought to life with the most powerful wearable VR PC ever created. Experience what fully immersive and untethered VR can bring to your work.

Untether from reality
- The light, comfortable backpack design and hot swappable batteries provide unrestricted freedom within your immersive experience. Work, demonstrate, or train people with VR without getting tangled up in cords.

Extreme power takes rich content head on
- Experience high-end performance VR even under the most strenuous demands of complex simulations. Best-in-class processing power and the latest high-fidelity graphic card help prevent disruptive dropped frames so you can work in VR for as long as you need.

Design and test at the speed of innovation
- Take full advantage of VR’s potential using streamlined production tools. The dock lets you quickly transition back and forth between high powered desktop for content design and wearable VR PC to validate your creations.

Short summary description HP Z VR Backpack G1 Workstation:
This short summary of the HP Z VR Backpack G1 Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR Backpack G1 Workstation, 2.9 GHz, Intel® Core™ i7, i7-7820HQ, 7th gen Intel® Core™ i7, 3.9 GHz, 8 MB

Long summary description HP Z VR Backpack G1 Workstation:
This is an auto-generated long summary of HP Z VR Backpack G1 Workstation based on the first three specs of the first five spec groups.

HP Z VR Backpack G1 Workstation. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7820HQ. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Maximum internal memory: 32 GB. Storage media: SSD, SSD capacity: 256 GB. Discrete graphics card model: NVIDIA® Quadro® P5200, Discrete graphics card memory: 16 GB, Discrete graphics memory type: GDDR5. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X)

Processor
Processor generation
7th gen Intel® Core™ i7
Processor frequency *
2.9 GHz
Processor model *
i7-7820HQ
Processor cores *
4
Processor boost frequency
3.9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Bus type
DMI3
Processor threads
8
Processor lithography
14 nm
Processor family *
Intel® Core™ i7
Processor codename
Kaby Lake
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
Maximum number of PCI Express lanes
16
Memory channels supported by processor
Dual
Conflict-Free processor
Yes
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Maximum internal memory
32 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
Storage
Storage media *
SSD
SSD capacity
256 GB
Card reader integrated
No
Graphics
Discrete graphics memory type
GDDR5
Discrete graphics card model *
NVIDIA® Quadro® P5200
Discrete graphics card memory *
16 GB
On-board graphics card model
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
Maximum on-board graphics card memory
64 GB
On-board graphics card ID
0x591B
Network
Bluetooth version
4.2
Wi-Fi standards *
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
2
Thunderbolt ports quantity
1
Mini DisplayPorts quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Design
Product colour *
Black
Software
Operating system installed *
Windows 10 Pro
Software
Operating system architecture
64-bit
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
14 nm
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Flex Memory Access
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Smart Response Technology version
1.00
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® OS Guard
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Smart Response Technology
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
Yes
Processor ARK ID
97496
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Thermal Monitoring Technologies
Yes
Weight & dimensions
Width
333 mm
Depth
236 mm
Height
60.9 mm
Weight *
4.65 kg
Packaging content
Manual
Yes
Drivers included
Yes