location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z VR Backpack G1 mobile device dock station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z VR Backpack G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LM71AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018833401 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:34:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
QuickSpecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z VR Backpack G1 mobile device dock station Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: HP
  • - Black
  • - HDMI
  • - Power source type: DC
Long product name HP Z VR Backpack G1 mobile device dock station Black :
The long product name of HP Z VR Backpack G1 mobile device dock station Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z VR Backpack G1 Dock
More>>>
HP Z VR Backpack G1 mobile device dock station Black:
The official description of HP Z VR Backpack G1 mobile device dock station Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Move seamlessly between the mobile VR experience of your HP Z VR Backpack PC and an expansive, high-powered desktop solution with the HP Z VR Backpack G1 Dock, which lets you charge your Z VR PC and connect to dual 4K displays, accessories, and a wired network.

Expand your view
- Pause the action and dock your PC to review your project on dual 4k displays while retaining your Z VR PC’s video port connection to the head mounted display.

Keep your workspace at the ready
- Station your USB devices for immediate access by connecting them to any of the dock’s 5 USB 3.0 ports, which give you a combined total of 9 useable USB ports on your HP Z VR PC and the dock.

Jack into your wired network
Get secure enterprise access to your projects and remote management features through your wired Gbit LAN network connection from the dock’s RJ-45 port.

Short summary description HP Z VR Backpack G1 mobile device dock station Black:
This short summary of the HP Z VR Backpack G1 mobile device dock station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z VR Backpack G1, HP, Z VR Backpack G1 Workstation, Black

Long summary description HP Z VR Backpack G1 mobile device dock station Black:
This is an auto-generated long summary of HP Z VR Backpack G1 mobile device dock station Black based on the first three specs of the first five spec groups.

HP Z VR Backpack G1. Brand compatibility: HP, Compatibility: Z VR Backpack G1 Workstation. Width: 333 mm, Depth: 236 mm, Height: 60.9 mm, Weight: 2.58 kg. Product colour: Black

Performance
Brand compatibility *
HP
Compatibility
Z VR Backpack G1 Workstation
Product colour
Black
Cable lock slot
Yes
Network
Bluetooth *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
Audio output *
No
HDMI *
Yes
HDMI connector type
Full-size
Ports & interfaces
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Power
Power source type
DC
Weight & dimensions
Width
333 mm
Depth
236 mm
Height
60.9 mm
Weight
2.58 kg
Packaging content
Cables included
AC
Adapter included
Yes
Logistics data
Harmonized System (HS) code
84719000
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 2 distributor(s)