location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wentronic 58261 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wentronic Check ‘Wentronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58261
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58261
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849582615
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Wentronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wentronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:16:45
The date of the most recent change of this product data-sheet in Icecat.
Wentronic 58261 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Wentronic 58261 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - reads SDXC, SDHC, MicroSD, SD memory cards
  • - reads and writes up to 2 memory cards simultaneously
  • - Read speed up to 5.0 Gb/s
  • - fast data transfer thanks to Super Speed USB 3.0 port
  • - Additionally a USB-C™ port with USB 3.0 HighSpeed data transfer
  • - LED indicates the operating status of the card reader
  • - supports plug & play
Long product name Wentronic 58261 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C Black :
The long product name of Wentronic 58261 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 - USB-C 2in1 Card Reader
More>>>
Short summary description Wentronic 58261 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C Black:
This short summary of the Wentronic 58261 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wentronic 58261, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Black, 5000 Mbit/s, USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C, 20 mm, 75 mm

Long summary description Wentronic 58261 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C Black:
This is an auto-generated long summary of Wentronic 58261 card reader USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C Black based on the first three specs of the first five spec groups.

Wentronic 58261. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, Product colour: Black, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-A/Type-C. Width: 20 mm, Depth: 75 mm, Height: 11 mm. Quantity per pack: 1 pc(s), Package type: Blister. Compliance certificates: CE, WEEE