IZAR 44742 rotary burr Tungsten carbide Round Aluminium, Plastic 1 pc(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1513
Info modified on:
14 Mar 2024, 17:40:27
Long product name IZAR 44742 rotary burr Tungsten carbide Round Aluminium, Plastic 1 pc(s):

16X06 mm DENT.4-ROTARY BURR CARBIDE NORM-B FLAME

Short summary description IZAR 44742 rotary burr Tungsten carbide Round Aluminium, Plastic 1 pc(s):

IZAR 44742, Tungsten carbide, Round, Aluminium, Plastic, 1 pc(s)

Long summary description IZAR 44742 rotary burr Tungsten carbide Round Aluminium, Plastic 1 pc(s):

IZAR 44742. Material: Tungsten carbide, Head shape: Round, Suitable for materials: Aluminium, Plastic

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.