location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI 13" x 19" (33x48 cm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-P700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH38401BM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946707372
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI 13" x 19" (33x48 cm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Professional 5760 x 1440 DPI 13" x 19" (33x48 cm) A3
  • - Inkjet Borderless printing Duplex printing
  • - Printing colours: Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Grey, Light grey
  • - Built-in display 10.9 cm (4.3") LCD
  • - Wi-Fi Ethernet LAN USB port
More>>>
Short summary description Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI 13" x 19" (33x48 cm) Wi-Fi:
This short summary of the Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI 13" x 19" (33x48 cm) Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-P700, Inkjet, 5760 x 1440 DPI, 13" x 19" (33x48 cm), Borderless printing, Duplex printing, Wi-Fi

Long summary description Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI 13" x 19" (33x48 cm) Wi-Fi:
This is an auto-generated long summary of Epson SureColor SC-P700 photo printer Inkjet 5760 x 1440 DPI 13" x 19" (33x48 cm) Wi-Fi based on the first three specs of the first five spec groups.

Epson SureColor SC-P700. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: 13" x 19" (33x48 cm). Borderless printing, Duplex printing. Wi-Fi. Direct printing. Product colour: Black

Printing
Borderless printing *
Yes
Duplex printing
Yes
Duplex printing mode
Manual
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
180 nozzles black, 180 nozzles per colour
Features
Market positioning *
Professional
Product colour *
Black
Number of print cartridges
10
Printing colours
Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Grey, Light grey
Built-in display
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Control type
Touch
Country of origin
Indonesia
Input & output capacity
Total input capacity
120 sheets
Paper handling
Maximum print size *
13" x 19" (33x48 cm)
Maximum ISO A-series paper size
A3
ISO A-series sizes (A0...A9)
A3, A3+, A4, A5
Printing sizes
13 x 18, 13 x 20, 20 x 25
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB connector
USB Type-A
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Mobile printing technologies
Epson Connect, Epson iPrint, Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
39 dB
Sound power level (printing)
39 dB
Power
Power source *
AC
Power consumption (printing) *
22 W
Power consumption (standby)
1.1 W
Power consumption (off)
0.18 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
515 mm
Depth
368 mm
Height
185 mm
Weight
12.6 kg
Packaging data
Warranty card
Yes
Quantity per pack
1 pc(s)
Package width
485 mm
Package depth
650 mm
Package height
340 mm
Package weight
17.4 kg
Logistics data
Harmonized System (HS) code
84433210
Other features
Printing method
Epson Micro Piezo
Ink drop
1.5
Print cartridge volume (metric)
25 ml
DVD/CD printing
Yes
Media thickness
0.08 - 1.5 mm
Touchscreen
Yes
Colour display
Yes