location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fine Art Cotton Smooth Natural A4 25 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fine Art Cotton Smooth Natural A4 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S450267
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946660981
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2022 20:34:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Fine Art Cotton Smooth Natural A4 25 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Art paper
  • - 25 sheets
  • - 300 g/m²
  • - Smooth
  • - A4
  • - 1 pc(s)
Long product name Epson Fine Art Cotton Smooth Natural A4 25 Sheets :
The long product name of Epson Fine Art Cotton Smooth Natural A4 25 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fine Art Cotton Smooth Natural A4 25 Sheets
More>>>
Epson Fine Art Cotton Smooth Natural A4 25 Sheets:
The official description of Epson Fine Art Cotton Smooth Natural A4 25 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Archival quality
Sourced from a renowned paper mill, this refined cotton fine art paper is created using high-quality raw materials, selected to produce a paper with excellent archival properties, resulting in prints that will be enjoyed for many years. The natural white of this paper is especially suitable for museum standard conservation.

Exceptional colour and detail
Let the beauty of your photographic or fine art creation radiate with vivid rich colours and deep blacks, when you use our advanced UltraChrome inks with premium Fine Art Cotton Smooth Paper. This Fine Art Paper uses paper coating technology to ensure you can reproduce the widest colour gamut possible from our inks, while at the same time attaining perfect detail and smooth gradations in tone.

A complete solution
How do you achieve the best results with minimal fuss? By choosing products that have been developed to work together reliably. Giving you total peace of mind our papers, inks, printers, printheads and software are all tested to deliver optimum results.

Swift and streamlined set up
Our papers are included in Epson Surecolor SC-P printer drivers, so that you have all the settings ready to go, for fuss-free printing.

A finish to suit your needs
Whatever the project, our Fine Art Paper range has a finish to suit with Smooth Bright, Smooth Natural, Textured Bright and Textured Natural.

Short summary description Epson Fine Art Cotton Smooth Natural A4 25 Sheets:
This short summary of the Epson Fine Art Cotton Smooth Natural A4 25 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fine Art Cotton Smooth Natural A4 25 Sheets, Matt, Art paper, 300 g/m², 25 sheets

Long summary description Epson Fine Art Cotton Smooth Natural A4 25 Sheets:
This is an auto-generated long summary of Epson Fine Art Cotton Smooth Natural A4 25 Sheets based on the first three specs of the first five spec groups.

Epson Fine Art Cotton Smooth Natural A4 25 Sheets. Type: Art paper, Sheets quantity: 25 sheets, Media weight: 300 g/m². Sheet width: 21 cm, Sheet length: 29.7 cm, Roll width: 21 cm. Package width: 220 mm, Package depth: 305 mm, Package height: 20 mm. Products per pallet: 400 pc(s), Products per master (outer) case: 10 pc(s), Country of origin: United Kingdom

Features
Type *
Art paper
Sheets quantity *
25 sheets
Media weight
300 g/m²
Cover material
Cotton
Surface texture
Smooth
Printing media thickness
490 µm
Finish type
Matt
Format
A4
Printing media gloss level
86
Quantity per pack
1 pc(s)
Weight & dimensions
Sheet width
21 cm
Sheet length
29.7 cm
Weight & dimensions
Roll width
21 cm
Packaging data
Package width
220 mm
Package depth
305 mm
Package height
20 mm
Package weight
670 g
Package type
Box
Logistics data
Products per pallet
400 pc(s)
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
8715946661957
Country of origin
United Kingdom
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)