location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43536
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607310526
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:03
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43536 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m :
The long product name of Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m
More>>>
Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m:
The official description of Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Hydro-Force Lazy Dayz Inflatable Party Island brings the fun to the water for you and 3 friends or family members. The Lazy Dayz Island is made with Inflata-Shield material to prevent damage. This thicker material resists puncture, limits stretching and enhances grip. It also features 4 cup holders and 2 built-in storage compartments, so each person has a convenient place for their favorite drinks and snacks. With 4 extra-wide backrests and plenty of room to sprawl out, this island is as comfortable as it gets. The mesh opening in the center is perfect for when you want to dip your toes in the water. Heavy-duty handles allow you to hang on and help you get in and out of the float with ease. A grab rope wraps around the entire float, providing extra safety and ease when docking, or lets you latch multiple islands together to keep your friends near as you drift down the river or on the lake. Your day on the water with your friends or family wouldn’t be complete without the Hydro-Force Lazy Dayz Inflatable Party Island to lay back and relax on!

Short summary description Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m:
This short summary of the Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m, Blue, White, Floating island, Monochromatic, Man/Woman, 360 kg, 4 person(s)

Long summary description Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m:
This is an auto-generated long summary of Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m based on the first three specs of the first five spec groups.

Bestway Hydro-Force Lazy Dayz 4-Person Inflatable Party Island 2.39 m. Product colour: Blue, White, Product type: Floating island, Coloration: Monochromatic. Width: 2390 mm, Length: 2390 mm, Height: 635 mm. Package width: 470 mm, Package depth: 260 mm, Package height: 390 mm. Products per shipping (inner) case: 1 pc(s), Master (outer) case width: 275 mm, Master (outer) case length: 485 mm

Features
Product colour *
Blue, White
Coloration *
Monochromatic
Product type *
Floating island
Maximum load weight
360 kg
Recommended gender *
Man/Woman
Backrest
Yes
Backrests quantity
4
Cup holder
Yes
Number of cup holders
4
Heavy-duty handles
Yes
Number of carry handles
2
Tow rope
Yes
All-around grab rope
Yes
Maximum number of persons
4 person(s)
Puncture-resistant
Yes
Certification
EN ISO 25649
Weight & dimensions
Width
2390 mm
Length
2390 mm
Height
635 mm
Weight & dimensions
Weight
10.1 kg
Deflated size (W x L)
2560 x 2560 mm
Packaging data
Package width
470 mm
Package depth
260 mm
Package height
390 mm
Package weight
11.6 kg
Package volume
55000 cm³
Package type
Full color box
Packaging content
Repair patch included
Yes
Batteries included
No
Quantity
1
Logistics data
Products per shipping (inner) case
1 pc(s)
Master (outer) case width
275 mm
Master (outer) case length
485 mm
Master (outer) case height
410 mm
Master (outer) case GTIN (EAN/UPC)
06941607310526