location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Indigo Wave Double Pool Lounge 1.83 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43534
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607309841
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29920
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:56
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43534 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m :
The long product name of Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force Indigo Wave Double Pool Lounge 1.83 m
More>>>
Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m:
The official description of Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Float down the river, on the lake or in the pool in comfort and style with the Hydro-Force Indigo Wave Double Lounge! This unique lounge allows you to float side by side with a friend or family member. The Indigo Wave is made with Inflata-Shield material to prevent damage. This thicker material resists puncture, limits stretching and enhances grip. The premium construction also features armrests and headrests for ultimate comfort out on the water. Two built-in cup holders allow both users to keep their favorite snacks and drinks conveniently close by throughout the day. The upgraded 2-way interlocking quick release valve is larger, offering faster and easier inflation and deflation. Once deflated, this lounge is a breeze to store away until the next time you want to hit the waves. Your day on the water with your friends or family wouldn’t be complete without the Hydro-Force Indigo Wave Double Lounge to lay back and relax on!

Short summary description Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m:
This short summary of the Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m, Blue, White, Floating lounge chair, Pattern, Man/Woman, 180 kg, 2 person(s)

Long summary description Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m:
This is an auto-generated long summary of Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m based on the first three specs of the first five spec groups.

Bestway Hydro-Force Indigo Wave Double Pool Lounge 1.83 m. Product colour: Blue, White, Product type: Floating lounge chair, Coloration: Pattern. Width: 1760 mm, Length: 1830 mm, Height: 560 mm. Package width: 390 mm, Package depth: 140 mm, Package height: 300 mm. Products per shipping (inner) case: 2 pc(s), Master (outer) case width: 300 mm, Master (outer) case length: 405 mm

Features
Product colour *
Blue, White
Coloration *
Pattern
Product type *
Floating lounge chair
Maximum load weight
180 kg
Recommended gender *
Man/Woman
Headrest
Yes
Armrest
Yes
Backrests quantity
2
Cup holder
Yes
Number of cup holders
2
Grab lines
Yes
Maximum number of persons
2 person(s)
Puncture-resistant
Yes
Certification
EN ISO 25649
Weight & dimensions
Width
1760 mm
Length
1830 mm
Height
560 mm
Weight
4.2 kg
Weight & dimensions
Deflated size (W x L)
1930 x 1960 mm
Packaging data
Package width
390 mm
Package depth
140 mm
Package height
300 mm
Package weight
4.79 kg
Package volume
39000 cm³
Package type
Full color box
Packaging content
Repair patch included
Yes
Batteries included
No
Quantity
1
Logistics data
Products per shipping (inner) case
2 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
405 mm
Master (outer) case height
320 mm
Master (outer) case GTIN (EAN/UPC)
16941607309848