location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Indigo Wave Pool Lounge 1.83 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43533
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941607309827
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:06
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43533 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m :
The long product name of Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force Indigo Wave Pool Lounge 1.83 m
More>>>
Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m:
The official description of Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Float down the river, on the lake or in the pool in comfort and style with the Hydro-Force Indigo Wave Lounge! The Indigo Wave is made with Inflata-Shield material to prevent damage. This thicker material resists puncture, limits stretching and enhances grip. The premium construction also features armrests and a headrest for ultimate comfort out on the water. A built-in cup holder allows you to keep your favorite snacks and drinks conveniently close by throughout the day. The upgraded 2-way interlocking quick release valve is larger, offering faster and easier inflation and deflation. Once deflated, this lounge is a breeze to store away until the next time you want to hit the waves. Your day on the water with your friends or family wouldn’t be complete without the Hydro-Force Indigo Wave Lounge to lay back and relax on!

Short summary description Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m:
This short summary of the Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m, Blue, White, Floating lounge chair, Pattern, Man/Woman, 90 kg, 1 person(s)

Long summary description Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m:
This is an auto-generated long summary of Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m based on the first three specs of the first five spec groups.

Bestway Hydro-Force Indigo Wave Pool Lounge 1.83 m. Product colour: Blue, White, Product type: Floating lounge chair, Coloration: Pattern. Width: 970 mm, Length: 1830 mm, Height: 535 mm. Package width: 300 mm, Package depth: 90 mm, Package height: 300 mm. Products per shipping (inner) case: 6 pc(s), Master (outer) case width: 310 mm, Master (outer) case length: 565 mm

Features
Product colour *
Blue, White
Coloration *
Pattern
Product type *
Floating lounge chair
Maximum load weight
90 kg
Recommended gender *
Man/Woman
Headrest
Yes
Armrest
Yes
Backrests quantity
1
Cup holder
Yes
Number of cup holders
1
Grab lines
Yes
Maximum number of persons
1 person(s)
Puncture-resistant
Yes
Certification
EN ISO 25649
Weight & dimensions
Width
970 mm
Length
1830 mm
Height
535 mm
Weight
1.54 kg
Weight & dimensions
Deflated size (W x L)
1910 x 1070 mm
Packaging data
Package width
300 mm
Package depth
90 mm
Package height
300 mm
Package weight
1.8 kg
Package volume
55000 cm³
Package type
Full color box
Packaging content
Repair patch included
Yes
Batteries included
No
Quantity
1
Logistics data
Products per shipping (inner) case
6 pc(s)
Master (outer) case width
310 mm
Master (outer) case length
565 mm
Master (outer) case height
315 mm
Master (outer) case GTIN (EAN/UPC)
46941607309825