location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 x 2 True 4K Seamless Presentation Matrix Switch with Control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP3520-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469341229
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ATEN VP3520-AT-G user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VP3520-AT-G user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior video quality – True 4K resolutions up to 4096 x 2160 @ 60 Hz (4:4:4) (HDMI) / 4096 x 2160 @ 60 Hz (4:2:0) (HDBaseT)
  • - 4K Scaler – features a 4K video scaler to convert input resolutions to the optimum display resolutions
  • - Auto display on / off control – supports display control through CEC, IR, RS-232, PJLink and controls projector screen through relay port
  • - Audio amplifier – 2 x 10 W built-in power amplifier with speaker outputs on terminal block connectors
Long product name ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control :
The long product name of ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 x 2 True 4K Seamless Presentation Matrix Switch with Control
More>>>
ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control:
The official description of ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VP3520 is a multi-in-one presentation matrix switch that integrates a video matrix switch, 4K scaler, HDBaseT extender, and audio DSP functions into one compact device that easily mounts under a table or in a rack. The VP3520 seamless presentation matrix switch with control features the True 4K video resolutions of 4096 x 2160 / 3840 x 2160 @ 60 Hz (4:4:4) and HDR technology, guaranteeing crystal-clear images across two displays. The VP3520 supporting 4K @ 60 Hz, HDMI, and HDCP 2.2 features Seamless Switch™ that employs an FPGA matrix architecture that ensures continuous video streams, real-time control, and stable signal transmissions. With a built-in high-performance 4K scaler, the VP3520 easily converts various input resolutions into various output display resolutions, giving viewers the best video and picture quality across the two displays.

With flexible audio de-embedding, the VP3520 is designed with the audio routing flexibility to meet different application requirements. In a simple setup, HDMI audio can be connected and switched directly to display audio. For a more complex setup, the HDMI audio can be de-embedded to Audio Line Out in order to connect to your preferred in-room audio equipment. Equipped with 5 digital inputs to one HDBaseT and one HDMI True 4K separate outputs, the VP3520 enables users to control 2 displays at the same time and is designed to boost the efficiency and impact of professional presentations. The VP3520 provides users with the flexibility of using both active and passive speakers with its stereo line out port, coaxial port, and 2 x 10 W power amplifiers.

As for the control functions, the VP3520 offers users multiple control options such as the front-panel pushbuttons, IR remote control, RS-232 commands, and web-based GUI. Moreover, the VP3520 enables the control over AV devices such as TV displays, projectors, and monitors. It is ideal for all meeting spaces and education environments, including huddle rooms, classrooms, training rooms, or any other presentation setting such as exhibition galleries or hotels.

Short summary description ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control:
This short summary of the ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control, Media presentation matrix switcher, 4096 x 2160 pixels, 4096 x 2160, 3840 x 2160, 1920 x 1080, 1920 x 1200, 1680 x 1050, 1600 x 1200, 1440 x 900, 1400 x..., Black, Metal, Buttons

Long summary description ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control:
This is an auto-generated long summary of ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control based on the first three specs of the first five spec groups.

ATEN 5 x 2 True 4K Seamless Presentation Matrix Switch with Control. Product type: Media presentation matrix switcher, Maximum resolution (HDMI): 4096 x 2160 pixels, Supported resolutions: 4096 x 2160, 3840 x 2160, 1920 x 1080, 1920 x 1200, 1680 x 1050, 1600 x 1200, 1440 x 900, 1400 x.... Housing colour: Black, Housing material: Metal, Control type: Buttons. Power consumption (max): 46.7 W, Power consumption (typical): 45.8 W, AC input voltage: 110 - 220 V. Country of origin: Taiwan, Master (outer) case gross weight: 5.46 kg, Master (outer) case length: 325 mm. Width: 272.3 mm, Depth: 432.4 mm, Height: 44 mm

Features
Product type *
Media presentation matrix switcher
Maximum resolution (HDMI)
4096 x 2160 pixels
HDCP
Yes
HDCP version
2.2
High Dynamic Range (HDR) supported
Yes
Extended display identification data (EDID)
Yes
Supported resolutions
4096 x 2160, 3840 x 2160, 1920 x 1080, 1920 x 1200, 1680 x 1050, 1600 x 1200, 1440 x 900, 1400 x 1050, 1280 x 1024, 1280 x 800, 1024 x 768, 800 x 600, 720 x 400, 640 x 480
Design
Housing colour
Black
Housing material
Metal
Rack mounting
Yes
Control type
Buttons
Remote control included
Yes
Rubber feet
Yes
Display
Built-in display *
No
Ports & interfaces
HDMI input ports quantity
3
HDMI output ports quantity
1
RJ-45 input ports
2
RJ-45 output ports
1
RS-232 ports
2
Analog audio output terminal ports
1
Relay outputs
2
Power
Power consumption (max) *
46.7 W
Power consumption (typical)
45.8 W
Power
AC input voltage
110 - 220 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Heat dissipation
310 BTU/h
Heat dissipation (max)
314 BTU/h
Logistics data
Country of origin
Taiwan
Master (outer) case gross weight
5.46 kg
Master (outer) case length
325 mm
Master (outer) case width
250 mm
Master (outer) case height
175 mm
Master (outer) case net weight
4.18 kg
Harmonized System (HS) code
85299097
Technical details
Package volume
21520.8 cm³
Weight & dimensions
Width
272.3 mm
Depth
432.4 mm
Height
44 mm
Weight
3.8 kg
Package width
133 mm
Package depth
499 mm
Package height
324 mm
Package weight
5.46 kg
Packaging content
Cables included
AC
Rack mount kit
Yes
Manual
Yes
IR receiver included
Yes
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)