ATEN logo

ATEN Control System - Control Box Gen. 2

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60855
Info modified on:
16 Jan 2024, 10:47:55
Bullet Points ATEN Control System - Control Box Gen. 2:
  • - High-performance processor embedded with quad-core CPU and 1GB memory for designing and controlling complex projects
  • - USB port for easy project upload
  • - IR learning function for adding IR device drivers
  • - Supports centralized control and management by ATEN Unizon
Warranty:
3 years
Long product name ATEN Control System - Control Box Gen. 2:

Control System - Control Box Gen. 2

ATEN Control System - Control Box Gen. 2:

VK2100A ATEN’s 2nd-generation Control Box equipped with a quad-core CPU, Gbps LAN, and 1GB memory size, provides real-time response and status updates and can process complex, high-loading events with customized GUI designs, as well as multiuser access control to connected devices. Its LAN can be connected to ATEN Unizon™, a centralized management platform streamlining daily AV / IT management that provides users with the convenience to monitor, troubleshoot, and maintain multiple systems all at once.

The VK2100A Control Box is designed to easily manage any room setting, and can be deployed into an existing installation environment seamlessly not only with ATEN products, but also nearly any hardware or software device found in a room, including AV equipment, lighting, conference systems, air conditioning, motion sensors, power switches, and many more. VK2100A is the perfect solution for managing mass device deployments such as government agencies, military facilities, corporate organizations, and healthcare institutions.

VK2100A is a part of ATEN’s Control System Series, a standard Ethernet-based management system, which consists of hardware, configurator software, control interfaces, and related services, to control any hardware and software devices within a room setting, such as boardrooms and lecture halls, and to provide direct, centralized management effortlessly via user-defi ned GUIs from any mobile device, ATEN Keypad, and Touch Panel.

Short summary description ATEN Control System - Control Box Gen. 2:

ATEN Control System - Control Box Gen. 2, Black, Metal, 143 BTU/h, 1 GB, SDRAM, 8 GB

Long summary description ATEN Control System - Control Box Gen. 2:

ATEN Control System - Control Box Gen. 2. Product colour: Black, Housing material: Metal, Heat dissipation: 143 BTU/h. Internal memory: 1 GB, Internal memory type: SDRAM, Internal storage capacity: 8 GB. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). USB port type: USB Type-A, Serial interface type: RS-232/422/485, RS-232. Power consumption (max): 6.5 W, Power consumption (typical): 5.2 W, AC input voltage: 100 - 240 V

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.