location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox C310/C315, C320/C325 and C410/C415 Waste Toner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C310/C315, C320/C325 and C410/C415 Waste Toner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
008R13325
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205068658 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 07:02:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox C310/C315, C320/C325 and C410/C415 Waste Toner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 30000 Pages
  • - Compatible With: Xerox® C310 Color Printer​/​C315 Color Multifunction Printer​/​C320 Color Printer​/​C325 Color Multifunction Printer​/​C410 Color Printer​/​VersaLink® C415 Color Multifunction Printer
Long product name Xerox C310/C315, C320/C325 and C410/C415 Waste Toner :
The long product name of Xerox C310/C315, C320/C325 and C410/C415 Waste Toner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C310/C315, C320/C325 and C410/C415 Waste Toner
More>>>
Xerox C310/C315, C320/C325 and C410/C415 Waste Toner:
The official description of Xerox C310/C315, C320/C325 and C410/C415 Waste Toner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.

Short summary description Xerox C310/C315, C320/C325 and C410/C415 Waste Toner:
This short summary of the Xerox C310/C315, C320/C325 and C410/C415 Waste Toner data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox C310/C315, C320/C325 and C410/C415 Waste Toner, Waste toner container, Black, 1 pc(s)

Long summary description Xerox C310/C315, C320/C325 and C410/C415 Waste Toner:
This is an auto-generated long summary of Xerox C310/C315, C320/C325 and C410/C415 Waste Toner based on the first three specs of the first five spec groups.

Xerox C310/C315, C320/C325 and C410/C415 Waste Toner. Type: Waste toner container, Device compatibility: Multifunctional, Brand compatibility: Xerox, Compatibility: C310 & C315, Product colour: Black. Quantity per pack: 1 pc(s)

Features
Type *
Waste toner container
Device compatibility *
Multifunctional
Brand compatibility *
Xerox
Compatibility *
C310 & C315
Product colour
Black
Material
Plastic
Maximum capacity
25000 sheets
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
192 mm
Package depth
465 mm
Package height
140 mm
Package weight
747.9 g
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
México 2 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)